Infineon Technologies AG Single FETs, MOSFETs IPD50R1K4CEBTMA1

Description
N-Channel 500V 3.1A (Tc) 25W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 500V 3.1A (Tc) 25W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50R1K4CEBTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R1K4CEBTMA1TR-ND
Single FETs, MOSFETs IPD50R1K4CEBTMA1TR-ND
N-Channel 500V 3.1A (Tc) 25W (Tc) Surface Mount PG-TO252-3

N-Channel 500V 3.1A (Tc) 25W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R1K4CEBTMA1 - 1045868-IPD50R1K4CEBTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R1K4CEBTMA1
1045868-IPD50R1K4CEBTMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R1K4CEBTMA1 1045868-IPD50R1K4CEBTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045868-IPD50R1K4CEB TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 70μA Max Gate Charge: 1nC @ 10V Max Input Capacitance: 178pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.4 Ohm @ 900mA, 13V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1045868-IPD50R1K4CEBTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 70μA
Max Gate Charge: 1nC @ 10V
Max Input Capacitance: 178pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.4 Ohm @ 900mA, 13V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 3.1A TO252 MOSFET Transistor
278-IPD50R1K4CEBTMA1
500V 3.1A TO252 MOSFET Transistor 278-IPD50R1K4CEBTMA1
MOSFET N-CH 500V 3.1A TO252-3 Product overview: IPD50R1K4CEBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R1K4CEBTMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 3.1A TO252-3 Product overview: IPD50R1K4CEBTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R1K4CEBTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD50R1K4CEBTMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50R1K4CEBTMA1
Single FETs, MOSFETs IPD50R1K4CEBTMA1
MOSFET N-CH 500V 3.1A TO252-3

MOSFET N-CH 500V 3.1A TO252-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R1K4CEBTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R1K4CEBTMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R1K4CEBTMA1
MOSFET N-CH 500V 3.1A TO252-3

MOSFET N-CH 500V 3.1A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPD50R1K4CEBTMA1TR-ND 1045868-IPD50R1K4CEBTMA1 278-IPD50R1K4CEBTMA1 IPD50R1K4CEBTMA1 IPD50R1K4CEBTMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R1K4CEBTMA1 500V 3.1A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 500 volts 500 volts
PD 25000 milliwatts 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details