MOSFET N-CH 60V 90A TO252-3
N-Channel 60V 90A (Tc) 107W (Tc) Surface Mount PG-TO252-3
MOSFET N-CH 60V 90A TO252-3
IPD033N06N - 12V-300V N-Channel Power MOSFET
MOSFET N-CH 60V 90A TO252-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors |
| Product Number | 448-IPD033N06NATMA1CT-ND | IPD033N06NATMA1 | IPD033N06NATMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel |