Infineon Technologies AG 25V 30A DPAK MOSFET Transistor IPD10N03LAG

Description
MOSFET N-CH 25V 30A DPAK Product overview: IPD10N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD10N03LAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 25V 30A DPAK Product overview: IPD10N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD10N03LAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 30A DPAK MOSFET Transistor
285-IPD10N03LAG
25V 30A DPAK MOSFET Transistor 285-IPD10N03LAG
MOSFET N-CH 25V 30A DPAK Product overview: IPD10N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD10N03LAG can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 30A DPAK Product overview: IPD10N03LAG from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 30A, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPD10N03LAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD10N03LAG - 068991-IPD10N03LAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD10N03LAG
068991-IPD10N03LAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD10N03LAG 068991-IPD10N03LAG
Manufacturer: Infineon Technologies Win Source Part Number: 068991-IPD10N03LAG Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 11nC @ 5V Max Input Capacitance: 1358pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10.4 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 068991-IPD10N03LAG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 1358pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10.4 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPD10N03LAG 068991-IPD10N03LAG
Product Name 25V 30A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD10N03LAG
Polarity N-Channel N-Channel; N-Channel
PD 52000 milliwatts 52000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD19506KCS 80V, N-Channel NexFET™ Power MOSFET - CSD19506KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 236000 milliamps
View Details
9 suppliers
MOSFET Transistor - 285-130N03L - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
FET, MOSFET Arrays - 2N7002PS/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers