Infineon Technologies AG 100V TO252 MOSFET Transistor IPD11DP10NMATMA1

Description
TRENCH >=100V PG-TO252-3 Product overview: IPD11DP10NMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD11DP10NMATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRENCH >=100V PG-TO252-3 Product overview: IPD11DP10NMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD11DP10NMATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V TO252 MOSFET Transistor
278-IPD11DP10NMATMA1
100V TO252 MOSFET Transistor 278-IPD11DP10NMATMA1
TRENCH >=100V PG-TO252-3 Product overview: IPD11DP10NMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD11DP10NMATMA1 can be used for catalog matching and distributor lookup.

TRENCH >=100V PG-TO252-3 Product overview: IPD11DP10NMATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD11DP10NMATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2354853P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354853P
MOSFETs 2354853P
Infineon IPD11DP10NMATMA1

Infineon IPD11DP10NMATMA1

Supplier's Site
MOSFETs - 2354853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354853
MOSFETs 2354853
Infineon IPD11DP10NMATMA1

Infineon IPD11DP10NMATMA1

Supplier's Site
MOSFETs - 2354852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2354852
MOSFETs 2354852
Infineon IPD11DP10NMATMA1

Infineon IPD11DP10NMATMA1

Supplier's Site
Single FETs, MOSFETs - 448-IPD11DP10NMATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD11DP10NMATMA1CT-ND
Single FETs, MOSFETs 448-IPD11DP10NMATMA1CT-ND
P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD11DP10NMATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD11DP10NMATMA1DKR-ND
Single FETs, MOSFETs 448-IPD11DP10NMATMA1DKR-ND
P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD11DP10NMATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD11DP10NMATMA1TR-ND
Single FETs, MOSFETs 448-IPD11DP10NMATMA1TR-ND
P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

P-Channel 100V 3.4A (Ta), 22A (Tc) 3W (Ta), 125W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980925-IPD11DP10NMATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980925-IPD11DP10NMATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980925-IPD11DP10NMATMA1
Win Source Part Number: 980925-IPD11DP10NMAT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 22A (Tc) Rds On (Max) @ Id, Vgs: 111mOhm @ 18A, 10V Vgs(th) (Max) @ Id: 4V @ 1.7mA Power Dissipation (Max): 3W (Ta), 125W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD11DP10NMATMA1 DKR,448-IPD11DP10NMA TMA1CT,448-IPD11DP10 NMATMA1TR,SP00165699 2 Base Product Number: IPD11D Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980925-IPD11DP10NMATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 3.4A (Ta), 22A (Tc)
Rds On (Max) @ Id, Vgs: 111mOhm @ 18A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.7mA
Power Dissipation (Max): 3W (Ta), 125W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 74 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3200 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD11DP10NMATMA1DKR,448-IPD11DP10NMATMA1CT,448-IPD11DP10NMATMA1TR,SP001656992
Base Product Number: IPD11D
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, P-Ch, 100V, To-252-3 Rohs Compliant Infineon - 90AJ6111 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 100V, To-252-3 Rohs Compliant Infineon
90AJ6111
Mosfet, P-Ch, 100V, To-252-3 Rohs Compliant Infineon 90AJ6111
MOSFET, P-CH, 100V, TO-252-3 ROHS COMPLIANT: YES

MOSFET, P-CH, 100V, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD11DP10NMATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD11DP10NMATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD11DP10NMATMA1
TRENCH >=100V PG-TO252-3

TRENCH >=100V PG-TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD11DP10NMATMA1 2354853P 448-IPD11DP10NMATMA1CT-ND 980925-IPD11DP10NMATMA1 90AJ6111 IPD11DP10NMATMA1
Product Name 100V TO252 MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, P-Ch, 100V, To-252-3 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data