Infineon Technologies AG Single FETs, MOSFETs IPD031N03M G

Description
N-Channel 30V 90A (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 30V 90A (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD031N03MGINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD031N03MGINTR-ND
Single FETs, MOSFETs IPD031N03MGINTR-ND
N-Channel 30V 90A (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 90A (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
30V 90A TO252 MOSFET Transistor
278-IPD031N03M G
30V 90A TO252 MOSFET Transistor 278-IPD031N03M G
MOSFET N-CH 30V 90A TO252-3 Product overview: IPD031N03M G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD031N03M G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 90A TO252-3 Product overview: IPD031N03M G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD031N03M G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD031N03M G - 874757-IPD031N03M G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD031N03M G
874757-IPD031N03M G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD031N03M G 874757-IPD031N03M G
Manufacturer: Infineon Technologies Win Source Part Number: 874757-IPD031N03M G Series: OptiMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 90A (Tc) - Surface Mount PG-TO252-3-11 Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: PG-TO252-3-11 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: SP000313126, IPD031N03M GINCT-ND, IPD031N03M GINTR, IPD031N03M GINTR-ND, IPD031N03M GINDKR, IPD031N03M GINDKR-ND, IPD031N03MGINTR, IPD031N03MG, IPD031N03M G-ND, IPD031N03MGINCT, IPD031N03MGINDKR, IPD031N03M GINCT

Manufacturer: Infineon Technologies
Win Source Part Number: 874757-IPD031N03M G
Series: OptiMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 90A (Tc) - Surface Mount PG-TO252-3-11
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: PG-TO252-3-11
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: SP000313126, IPD031N03M GINCT-ND, IPD031N03M GINTR, IPD031N03M GINTR-ND, IPD031N03M GINDKR, IPD031N03M GINDKR-ND, IPD031N03MGINTR, IPD031N03MG, IPD031N03M G-ND, IPD031N03MGINCT, IPD031N03MGINDKR, IPD031N03M GINCT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD031N03MGINTR-ND 278-IPD031N03M G 874757-IPD031N03M G
Product Name Single FETs, MOSFETs 30V 90A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD031N03M G
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 160 mA dual P-channel Trench MOSFET - BSS84AKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers