30V 70A 100W 6.8mΩ@10V,70A 2V@150uA 1 P-Channel TO-252-2(DPAK) ROHS Product overview: IPD068P03L3G from Eupec (Infineon) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 70A, 100W, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 70A, 100W, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPD068P03L3G can be used for catalog matching and distributor lookup.
30V 70A 100W 6.8mΩ@10V,70A 2V@150uA P Channel TO-252-2(DPAK) MOSFETs ROHS
30V 70A 100W 6.8mΩ@10V,70A 2V@150uA 1 Piece P-Channel TO-252-2(DPAK) MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 2088-IPD068P03L3G | IPD068P03L3G | IPD068P03L3G |
| Product Name | P-Channel 30V 70A 100W MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| PD | 100000 milliwatts | 100000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | ||
| Polarity | P-Channel | ||
| V(BR)DSS | 30 volts |