Infineon Technologies AG Automotive MOSFET IPD30N12S3L-31

Description
Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Applications Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET 1 2
Request a Quote
Description
Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Applications Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPD30N12S3L-31 is an N-channel enhancement mode MOSFET designed for automotive applications, packaged in a PG-TO252-3-11 case. It has a maximum drain-source voltage of 120 V, continuous drain current of 30 A at 25⁰C, and a maximum on-state resistance of 31 mΩ at 10 V gate drive. The device operates at temperatures up to 175⁰C, is AEC-Q101 qualified, and supports peak reflow temperatures up to 260⁰C. It is RoHS compliant and 100% avalanche tested, with single-pulse avalanche energy of 138 mJ and avalanche current of 30 A.

Datasheet Summary
Powered by GS/AI

IPD30N12S3L-31 is an N-channel enhancement mode MOSFET designed for automotive applications, packaged in a PG-TO252-3-11 case. It has a maximum drain-source voltage of 120 V, continuous drain current of 30 A at 25⁰C, and a maximum on-state resistance of 31 mΩ at 10 V gate drive. The device operates at temperatures up to 175⁰C, is AEC-Q101 qualified, and supports peak reflow temperatures up to 260⁰C. It is RoHS compliant and 100% avalanche tested, with single-pulse avalanche energy of 138 mJ and avalanche current of 30 A.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPD30N12S3L-31 - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPD30N12S3L-31
Automotive MOSFET IPD30N12S3L-31
Summary of Features OptiMOS™ - power MOSFET for automotive applications N-channel - Enhancement mode Automotive AEC Q101 qualified MSL1 up to 260°C peak reflow 175°C operating temperature Green product (RoHS compliant) 100% Avalanche tested Applications Electric vehicle (EV) drivetrain system Light electric vehicles (LEV) Designers who used this product also designed with IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET IPB073N15N5 | N-Channel Power MOSFET IPB060N15N5 | N-Channel Power MOSFET BSS131 | Small signal/small power MOSFET 1EDI20N12AF | Gate driver ICs IPB044N15N5 | N-Channel Power MOSFET IPB014N06N | N-Channel Power MOSFET 1 2

Summary of Features

  • OptiMOS™ - power MOSFET for automotive applications
  • N-channel - Enhancement mode
  • Automotive AEC Q101 qualified
  • MSL1 up to 260°C peak reflow
  • 175°C operating temperature
  • Green product (RoHS compliant)
  • 100% Avalanche tested

Applications

  • Electric vehicle (EV) drivetrain system
  • Light electric vehicles (LEV)

Designers who used this product also designed with


  • IPB044N15N5 |
    N-Channel Power MOSFET
  • IPB014N06N |
    N-Channel Power MOSFET
  • IPB073N15N5 |
    N-Channel Power MOSFET
  • IPB060N15N5 |
    N-Channel Power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • 1EDI20N12AF |
    Gate driver ICs
  • IPB044N15N5 |
    N-Channel Power MOSFET
  • IPB014N06N |
    N-Channel Power MOSFET
  • IPB073N15N5 |
    N-Channel Power MOSFET
  • IPB060N15N5 |
    N-Channel Power MOSFET
  • BSS131 |
    Small signal/small power MOSFET
  • 1EDI20N12AF |
    Gate driver ICs
  • IPB044N15N5 |
    N-Channel Power MOSFET
  • IPB014N06N |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD30N12S3L-31
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 1.7 volts
rDS(on) 0.0310 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 2ED21834S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
 - AUIRF2804L-313TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-262-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
FET, MOSFET Arrays - 2N7002DWH6327XTSA1TR-ND - DigiKey
Specs
Package Type 6-VSSOP, SC-88, SOT-363
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002H6327XTSA2 - 113375-2N7002H6327XTSA2 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 500 milliwatts
View Details
7 suppliers