Infineon Technologies AG Single FETs, MOSFETs IPC302N08N3X1SA1

Description
MOSFET N-CH 80V 1A SAWN ON FOIL
Request a Quote Datasheet
Description
MOSFET N-CH 80V 1A SAWN ON FOIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPC302N08N3X1SA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPC302N08N3X1SA1-ND
Single FETs, MOSFETs 448-IPC302N08N3X1SA1-ND
MOSFET N-CH 80V 1A SAWN ON FOIL

MOSFET N-CH 80V 1A SAWN ON FOIL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPC302N08N3X1SA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPC302N08N3X1SA1
MOSFET N-CH 80V 1A SAWN ON FOIL

MOSFET N-CH 80V 1A SAWN ON FOIL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 448-IPC302N08N3X1SA1-ND IPC302N08N3X1SA1
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers