Infineon Technologies AG 30V 30A TO252 MOSFET Transistor IPD135N03LGATMA1

Description
MOSFET N-CH 30V 30A TO252-3 Product overview: IPD135N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD135N03LGATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 30A TO252-3 Product overview: IPD135N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD135N03LGATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 30A TO252 MOSFET Transistor
278-IPD135N03LGATMA1
30V 30A TO252 MOSFET Transistor 278-IPD135N03LGATMA1
MOSFET N-CH 30V 30A TO252-3 Product overview: IPD135N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD135N03LGATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 30A TO252-3 Product overview: IPD135N03LGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD135N03LGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD135N03LGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD135N03LGATMA1CT-ND
Single FETs, MOSFETs IPD135N03LGATMA1CT-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD135N03LGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD135N03LGATMA1TR-ND
Single FETs, MOSFETs IPD135N03LGATMA1TR-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD135N03LGATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD135N03LGATMA1DKR-ND
Single FETs, MOSFETs IPD135N03LGATMA1DKR-ND
N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

N-Channel 30V 30A (Tc) 31W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 996599-IPD135N03LGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
996599-IPD135N03LGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 996599-IPD135N03LGATMA1
Win Source Part Number: 996599-IPD135N03LGAT MA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 13.5mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Power Dissipation (Max): 31W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD135N03L G,SP000796912,IPD135 N03L GDKR-ND,IPD135N03L GCT-ND,IPD135N03L GDKR,IPD135N03LGATMA 1DKR,IPD135N03L GCT,IPD135N03L GTR,IPD135N03LGATMA1 TR,IPD135N03L GTR-ND,IPD135N03LGAT MA1CT Base Product Number: IPD135 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 996599-IPD135N03LGATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 13.5mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Power Dissipation (Max): 31W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 10 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1000 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD135N03L G,SP000796912,IPD135N03L GDKR-ND,IPD135N03L GCT-ND,IPD135N03L GDKR,IPD135N03LGATMA1DKR,IPD135N03L GCT,IPD135N03L GTR,IPD135N03LGATMA1TR,IPD135N03L GTR-ND,IPD135N03LGATMA1CT
Base Product Number: IPD135
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IPD135N03LGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD135N03LGATMA1
Single FETs, MOSFETs IPD135N03LGATMA1
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0113 Ohm, 10 V, 2.2 V Rohs Compliant Infineon - 50Y2027 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0113 Ohm, 10 V, 2.2 V Rohs Compliant Infineon
50Y2027
Mosfet Transistor, N Channel, 30 A, 30 V, 0.0113 Ohm, 10 V, 2.2 V Rohs Compliant Infineon 50Y2027
MOSFET Transistor, N Channel, 30 A, 30 V, 0.0113 ohm, 10 V, 2.2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 30 V, 0.0113 ohm, 10 V, 2.2 V RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET N-Ch 30V 30A DPAK-2

MOSFET N-Ch 30V 30A DPAK-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD135N03LGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD135N03LGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD135N03LGATMA1
MOSFET N-CH 30V 30A TO252-3

MOSFET N-CH 30V 30A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD135N03LGATMA1 IPD135N03LGATMA1CT-ND 996599-IPD135N03LGATMA1 IPD135N03LGATMA1 50Y2027 IPD135N03LGATMA1 IPD135N03LGATMA1
Product Name 30V 30A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet Transistor, N Channel, 30 A, 30 V, 0.0113 Ohm, 10 V, 2.2 V Rohs Compliant Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 0.0220 kS
PD 31 milliwatts 31000 milliwatts 31000 milliwatts
Unlock Full Specs
to access all available technical data