Infineon Technologies AG Single FETs, MOSFETs IPD06N03LB G

Description
N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD06N03LBGINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD06N03LBGINTR-ND
Single FETs, MOSFETs IPD06N03LBGINTR-ND
N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11

N-Channel 30V 50A (Tc) 83W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD06N03LB G - 104036-IPD06N03LB G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD06N03LB G
104036-IPD06N03LB G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD06N03LB G 104036-IPD06N03LB G
Manufacturer: Infineon Technologies Win Source Part Number: 104036-IPD06N03LB G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 22nC @ 5V Max Input Capacitance: 2800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.1 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104036-IPD06N03LB G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 2800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.1 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 50A TO252 MOSFET Transistor
278-IPD06N03LB G
30V 50A TO252 MOSFET Transistor 278-IPD06N03LB G
MOSFET N-CH 30V 50A TO252-3 Product overview: IPD06N03LB G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD06N03LB G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A TO252-3 Product overview: IPD06N03LB G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD06N03LB G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 30V 50A TO-252 - 376-IPD06N03LB G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 50A TO-252
376-IPD06N03LB G
MOSFET N-CH 30V 50A TO-252 376-IPD06N03LB G
MOSFET N-CH 30V 50A TO-252

MOSFET N-CH 30V 50A TO-252

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD06N03LBGINTR-ND 104036-IPD06N03LB G 278-IPD06N03LB G 376-IPD06N03LB G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD06N03LB G 30V 50A TO252 MOSFET Transistor MOSFET N-CH 30V 50A TO-252
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); PG-TO252-3 Tape & Reel (TR)
V(BR)DSS 30 volts 30 volts
PD 83000 milliwatts 83000 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers
MOSFETs - 2139146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type VDFN
View Details