Infineon Technologies AG Single FETs, MOSFETs IPD50P04P413ATMA1

Description
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet
Description
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50P04P413ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50P04P413ATMA1TR-ND
Single FETs, MOSFETs IPD50P04P413ATMA1TR-ND
P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 50A (Tc) 58W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-IPD50P04P413ATMA1
40V 50A TO252 MOSFET Transistor 278-IPD50P04P413ATMA1
MOSFET P-CH 40V 50A TO252-3 Product overview: IPD50P04P413ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50P04P413ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 50A TO252-3 Product overview: IPD50P04P413ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50P04P413ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD50P04P413ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50P04P413ATMA1
Single FETs, MOSFETs IPD50P04P413ATMA1
MOSFET P-CH 40V 50A TO252-3

MOSFET P-CH 40V 50A TO252-3

Supplier's Site Datasheet
MOSFET P-Ch -40V -50A DPAK-2 OptiMOS-P2

MOSFET P-Ch -40V -50A DPAK-2 OptiMOS-P2

Buy Now Datasheet
Mosfet, P-Ch, -40V, -50A, 175Deg C, 58W; Channel Type Infineon - 85X6032 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -40V, -50A, 175Deg C, 58W; Channel Type Infineon
85X6032
Mosfet, P-Ch, -40V, -50A, 175Deg C, 58W; Channel Type Infineon 85X6032
MOSFET, P-CH, -40V, -50A, 175DEG C, 58W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, -40V, -50A, 175DEG C, 58W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50P04P413ATMA1TR-ND 278-IPD50P04P413ATMA1 IPD50P04P413ATMA1 IPD50P04P413ATMA1 85X6032
Product Name Single FETs, MOSFETs 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P-Ch, -40V, -50A, 175Deg C, 58W; Channel Type Infineon
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data