Infineon Technologies AG MOSFETs IPD50R380CEAUMA1

Description
Infineon IPD50R380CEAUMA1 MOSFET
Request a Quote Datasheet
Description
Infineon IPD50R380CEAUMA1 MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1300897P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300897P
MOSFETs 1300897P
Infineon IPD50R380CEAUMA1 MOSFET

Infineon IPD50R380CEAUMA1 MOSFET

Supplier's Site
MOSFETs - 1300897 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300897
MOSFETs 1300897
Infineon IPD50R380CEAUMA1 MOSFET

Infineon IPD50R380CEAUMA1 MOSFET

Supplier's Site
MOSFETs - 1685909 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685909
MOSFETs 1685909
Infineon IPD50R380CEAUMA1 MOSFET

Infineon IPD50R380CEAUMA1 MOSFET

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R380CEAUMA1 - 119467-IPD50R380CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R380CEAUMA1
119467-IPD50R380CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R380CEAUMA1 119467-IPD50R380CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 119467-IPD50R380CEAU MA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Power Dissipation (Max): 98W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO252-3 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14.1A (Tc) Gate-Source Threshold Voltage: 3.5V @ 260μA Max Gate Charge: 24.8nC @ 10V Max Input Capacitance: 584pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 380 mOhm @ 3.2A, 13V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 119467-IPD50R380CEAUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Power Dissipation (Max): 98W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO252-3
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14.1A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 260μA
Max Gate Charge: 24.8nC @ 10V
Max Input Capacitance: 584pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 380 mOhm @ 3.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R380CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R380CEAUMA1TR-ND
Single FETs, MOSFETs IPD50R380CEAUMA1TR-ND
N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R380CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R380CEAUMA1CT-ND
Single FETs, MOSFETs IPD50R380CEAUMA1CT-ND
N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R380CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R380CEAUMA1DKR-ND
Single FETs, MOSFETs IPD50R380CEAUMA1DKR-ND
N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

N-Channel 500V 14.1A (Tc) 98W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
500V 14.1A TO252 MOSFET Transistor
278-IPD50R380CEAUMA1
500V 14.1A TO252 MOSFET Transistor 278-IPD50R380CEAUMA1
MOSFET N-CH 500V 14.1A TO252-3 Product overview: IPD50R380CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R380CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 14.1A TO252-3 Product overview: IPD50R380CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14.1A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14.1A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R380CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N CH 500V 9.9A PG-TO252 - 376-IPD50R380CEAUMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N CH 500V 9.9A PG-TO252
376-IPD50R380CEAUMA1
MOSFET N CH 500V 9.9A PG-TO252 376-IPD50R380CEAUMA1
MOSFET N CH 500V 9.9A PG-TO252

MOSFET N CH 500V 9.9A PG-TO252

Supplier's Site
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R380CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R380CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R380CEAUMA1
MOSFET N-CH 500V 14.1A TO252-3

MOSFET N-CH 500V 14.1A TO252-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1300897P 1300897 119467-IPD50R380CEAUMA1 IPD50R380CEAUMA1TR-ND 278-IPD50R380CEAUMA1 376-IPD50R380CEAUMA1 IPD50R380CEAUMA1 IPD50R380CEAUMA1
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R380CEAUMA1 Single FETs, MOSFETs 500V 14.1A TO252 MOSFET Transistor MOSFET N CH 500V 9.9A PG-TO252 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); PG-TO252-3 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
V(BR)DSS 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data