Infineon Technologies AG Single FETs, MOSFETs IPD50R280CEAUMA1

Description
N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPD50R280CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R280CEAUMA1TR-ND
Single FETs, MOSFETs IPD50R280CEAUMA1TR-ND
N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R280CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R280CEAUMA1CT-ND
Single FETs, MOSFETs IPD50R280CEAUMA1CT-ND
N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R280CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50R280CEAUMA1DKR-ND
Single FETs, MOSFETs IPD50R280CEAUMA1DKR-ND
N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

N-Channel 550V 13A (Ta) 119W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
500V 13A TO252 MOSFET Transistor
278-IPD50R280CEAUMA1
500V 13A TO252 MOSFET Transistor 278-IPD50R280CEAUMA1
MOSFET N-CH 500V 13A TO252 Product overview: IPD50R280CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R280CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 13A TO252 Product overview: IPD50R280CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50R280CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2605134P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605134P
MOSFETs 2605134P
Infineon MOSFET IPD50R280CE

Infineon MOSFET IPD50R280CE

Supplier's Site
MOSFETs - 2605133 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605133
MOSFETs 2605133
Infineon MOSFET IPD50R280CE

Infineon MOSFET IPD50R280CE

Supplier's Site
MOSFETs - 2605134 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605134
MOSFETs 2605134
Infineon MOSFET IPD50R280CE

Infineon MOSFET IPD50R280CE

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R280CEAUMA1 - 776863-IPD50R280CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R280CEAUMA1
776863-IPD50R280CEAUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R280CEAUMA1 776863-IPD50R280CEAUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776863-IPD50R280CEAU MA1 Series: CoolMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 18.1A (Tc) Family Name: IPD50R280CE Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Manufacturer Package: PG-TO-252 Channel Type Type: N Drain Source Voltage: 550V Vgs(th) (Maximum) @ Id: 3.5V @ 350μA Gate Charge (Qg) (Maximum) @ Vgs: 32.6nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 773pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 119W (Tc) Rds On (Maximum) @ Id, Vgs: 280 mOhm @ 4.2A, 13V Alternative Parts (Cross-Reference): STD14NM50N; STD14NM50NAG; STD13N50DM2AG; STD15N50M2AG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776863-IPD50R280CEAUMA1
Series: CoolMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18.1A (Tc)
Family Name: IPD50R280CE
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Manufacturer Package: PG-TO-252
Channel Type Type: N
Drain Source Voltage: 550V
Vgs(th) (Maximum) @ Id: 3.5V @ 350μA
Gate Charge (Qg) (Maximum) @ Vgs: 32.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 773pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 119W (Tc)
Rds On (Maximum) @ Id, Vgs: 280 mOhm @ 4.2A, 13V
Alternative Parts (Cross-Reference): STD14NM50N; STD14NM50NAG; STD13N50DM2AG; STD15N50M2AG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet
Single FETs, MOSFETs - IPD50R280CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD50R280CEAUMA1
Single FETs, MOSFETs IPD50R280CEAUMA1
MOSFET N-CH 500V 13A TO252

MOSFET N-CH 500V 13A TO252

Supplier's Site Datasheet
MOSFET N-CH 500V 13A PG-TO252 - 376-IPD50R280CEAUMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 13A PG-TO252
376-IPD50R280CEAUMA1
MOSFET N-CH 500V 13A PG-TO252 376-IPD50R280CEAUMA1
MOSFET N-CH 500V 13A PG-TO252

MOSFET N-CH 500V 13A PG-TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50R280CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50R280CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50R280CEAUMA1
MOSFET N-CH 500V 13A TO252

MOSFET N-CH 500V 13A TO252

Supplier's Site
Mosfet, N-Ch, 500V, 18.1A, To-252; Transistor Polarity Infineon - 12AC9712 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 18.1A, To-252; Transistor Polarity Infineon
12AC9712
Mosfet, N-Ch, 500V, 18.1A, To-252; Transistor Polarity Infineon 12AC9712
MOSFET, N-CH, 500V, 18.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:18.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 500V, 18.1A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:18.1A; Drain Source Voltage Vds:500V; On Resistance Rds(on):0.25ohm; Rds(on) Test Voltage Vgs:13V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD50R280CEAUMA1TR-ND 278-IPD50R280CEAUMA1 2605134P 776863-IPD50R280CEAUMA1 IPD50R280CEAUMA1 IPD50R280CEAUMA1 376-IPD50R280CEAUMA1 IPD50R280CEAUMA1 12AC9712
Product Name Single FETs, MOSFETs 500V 13A TO252 MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD50R280CEAUMA1 MOSFET Single FETs, MOSFETs MOSFET N-CH 500V 13A PG-TO252 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 18.1A, To-252; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 550 volts 500 volts
PD 119 milliwatts 119000 milliwatts 119000 milliwatts 119000 milliwatts
Unlock Full Specs
to access all available technical data