The IPD30N08S2L-21 is an N-channel logic-level enhancement mode MOSFET designed for automotive applications. It is packaged in a PG-TO252-3-11 case with a maximum continuous drain current of 30 A and a drain-source breakdown voltage of 75 V. The device has a maximum on-state resistance of 20.5 mΩ at 10 V gate-source voltage and is rated for operation up to 175°C. It is AEC-Q101 qualified, MSL1 rated for reflow up to 260°C, and features a green, lead-free package. The part is 100% avalanche tested and has a single-pulse avalanche energy rating of 240 mJ. Thermal resistance from junction to case is 1.1 K/W.
Summary of Features
Benefits
Potential Applications
Simulation/SPICE-Mod
Applications
Designers who used this product also designed with
1
2
3
4
5
Trans MOSFET N-CH 75V 30A Automotive AEC-Q101 3-Pin(2+Tab) DPAK T/R Product overview: IPD30N08S2L-21 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 30A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 75V, 30A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N08S2L-21 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186129-IPD30N08S2L-
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 30A 75V OptiMOS TO252
MOSFET N-Ch 75V 30A DPAK-2 OptiMOS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD30N08S2L-21 | 278-IPD30N08S2L-21 | 1186129-IPD30N08S2L-21 | 8275120P | 8275120 | IPD30N08S2L-21 |
| Product Name | Automotive MOSFET | Automotive 75V 30A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD30N08S2L-21 | MOSFETs | MOSFETs | MOSFET |
| Polarity | N-Channel; N | N-Channel | N-Channel | |||
| Transistor Technology / Material | Si/SiC | |||||
| VGS(off) | 1.2 to 2 volts | |||||
| rDS(on) | 0.0205 ohms | |||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |