P-Channel 30V 70A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11
MOSFET P-CH 30V 70A TO252-3
MOSFET P-Ch -30V 70A DPAK-2 OptiMOS P3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD042P03L3GBTMA1TR-ND | IPD042P03L3GBTMA1 | IPD042P03L3GBTMA1 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel |