Infineon Technologies AG 40V 50A TO252 MOSFET Transistor IPD50N04S308ATMA1

Description
MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S308ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S308ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S308ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S308ATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50A TO252 MOSFET Transistor
278-IPD50N04S308ATMA1
40V 50A TO252 MOSFET Transistor 278-IPD50N04S308ATMA1
MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S308ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S308ATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 50A TO252-3 Product overview: IPD50N04S308ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD50N04S308ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD50N04S308ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD50N04S308ATMA1TR-ND
Single FETs, MOSFETs IPD50N04S308ATMA1TR-ND
N-Channel 40V 50A (Tc) 68W (Tc) Surface Mount PG-TO252-3-11

N-Channel 40V 50A (Tc) 68W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065239-IPD50N04S308ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065239-IPD50N04S308ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065239-IPD50N04S308ATMA1
Win Source Part Number: 1065239-IPD50N04S308 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 40µA Power Dissipation (Max): 68W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): FDD6606; NTD50N03RT4G; NTD4809NAT4G; NTD65N03RT4G; FDD7030BL; FDD6696IPD50N04S3-08 ; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD50N04S3-08DKR-ND, IPD50N04S308ATMA1TR, IPD50N04S308ATMA1DKR ,IPD50N04S3-08CT,IPD 50N04S3-08-ND,IPD50N 04S3-08TR-ND,SP00026 1218,IPD50N04S3-08,I PD50N04S3-08CT-ND,IP D50N04S3-08DKR,IPD50 N04S308,IPD50N04S308 ATMA1CT,IPD50N04S3-0 8TR Base Product Number: IPD50N04 Product Status: Not For New Designs Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1065239-IPD50N04S308ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 40µA
Power Dissipation (Max): 68W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2350 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FDD6606; NTD50N03RT4G; NTD4809NAT4G; NTD65N03RT4G; FDD7030BL; FDD6696IPD50N04S3-08;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD50N04S3-08DKR-ND,IPD50N04S308ATMA1TR,IPD50N04S308ATMA1DKR,IPD50N04S3-08CT,IPD50N04S3-08-ND,IPD50N04S3-08TR-ND,SP000261218,IPD50N04S3-08,IPD50N04S3-08CT-ND,IPD50N04S3-08DKR,IPD50N04S308,IPD50N04S308ATMA1CT,IPD50N04S3-08TR
Base Product Number: IPD50N04
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD50N04S308ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD50N04S308ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD50N04S308ATMA1
MOSFET N-CH 40V 50A TO252-3

MOSFET N-CH 40V 50A TO252-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD50N04S308ATMA1 IPD50N04S308ATMA1TR-ND 1065239-IPD50N04S308ATMA1 IPD50N04S308ATMA1
Product Name 40V 50A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 68000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data