Infineon Technologies AG MOSFET IPD031N03L G

Description
MOSFET N-Ch 30V 90A DPAK-2 OptiMOS 3
Description
MOSFET N-Ch 30V 90A DPAK-2 OptiMOS 3
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a DPAK-2 package with a drain-source voltage rating of 30 V, a continuous drain current of 90 A at 25 °C, and a drain-source on-state resistance of 3.1 mΩ at 10 V gate-source voltage. The device has a gate charge of 21 nC and a turn-on delay time of 12 ns. It is AEC-Q101 qualified and optimized for automotive applications.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in a DPAK-2 package with a drain-source voltage rating of 30 V, a continuous drain current of 90 A at 25 °C, and a drain-source on-state resistance of 3.1 mΩ at 10 V gate-source voltage. The device has a gate charge of 21 nC and a turn-on delay time of 12 ns. It is AEC-Q101 qualified and optimized for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 90A DPAK-2 OptiMOS 3

MOSFET N-Ch 30V 90A DPAK-2 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD031N03L G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Single FETs, MOSFETs - 1727-7245-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers