Infineon Technologies AG N-Channel Power MOSFET IPD025N06N

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) LED strips and signage Designers who used this product also designed with IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET
Request a Quote
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) LED strips and signage Designers who used this product also designed with IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD025N06N is an N-channel MOSFET optimized for synchronous rectification, housed in a PG-TO252-3 (D-PAK) package. It has a drain-source breakdown voltage of 60 V, a maximum continuous drain current of 90 A, and a maximum drain-source on-state resistance of 2.58 mΩ at 90 A and 10 V gate-source voltage. The device is avalanche-rated with 210 mJ of single-pulse energy, and its gate charge totals 71 to 83 nC. Thermal resistance from junction to case is 0.5 to 0.9 K/W, and junction temperature ranges from -55 °C to 175 °C. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The IPD025N06N is an N-channel MOSFET optimized for synchronous rectification, housed in a PG-TO252-3 (D-PAK) package. It has a drain-source breakdown voltage of 60 V, a maximum continuous drain current of 90 A, and a maximum drain-source on-state resistance of 2.58 mΩ at 90 A and 10 V gate-source voltage. The device is avalanche-rated with 210 mJ of single-pulse energy, and its gate charge totals 71 to 83 nC. Thermal resistance from junction to case is 0.5 to 0.9 K/W, and junction temperature ranges from -55 °C to 175 °C. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPD025N06N - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPD025N06N
N-Channel Power MOSFET IPD025N06N
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) LED strips and signage Designers who used this product also designed with IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET IRFB3077 | N-Channel Power MOSFET IPP041N12N3 G | N-Channel Power MOSFET

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • LED strips and signage

Designers who used this product also designed with


  • IRFB3077 |
    N-Channel Power MOSFET
  • IPP041N12N3 G |
    N-Channel Power MOSFET
  • IRFB3077 |
    N-Channel Power MOSFET
  • IPP041N12N3 G |
    N-Channel Power MOSFET
  • IRFB3077 |
    N-Channel Power MOSFET
  • IPP041N12N3 G |
    N-Channel Power MOSFET
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06N - 1186096-IPD025N06N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06N
1186096-IPD025N06N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06N 1186096-IPD025N06N
Manufacturer: Infineon Technologies Win Source Part Number: 1186096-IPD025N06N Family Name: IPD025N06N Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): IPD025N06NXT; Introduction Date: February 24, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186096-IPD025N06N
Family Name: IPD025N06N
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): IPD025N06NXT;
Introduction Date: February 24, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
MOSFETs - 9064485P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064485P
MOSFETs 9064485P
MOSFET N-Channel 60V 90A OptiMOS TO252

MOSFET N-Channel 60V 90A OptiMOS TO252

Supplier's Site
MOSFETs - 9064485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064485
MOSFETs 9064485
MOSFET N-Channel 60V 90A OptiMOS TO252

MOSFET N-Channel 60V 90A OptiMOS TO252

Supplier's Site
MOSFETs - 1787369 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787369
MOSFETs 1787369
MOSFET N-Channel 60V 90A OptiMOS TO252

MOSFET N-Channel 60V 90A OptiMOS TO252

Supplier's Site
Singapore, Singapore
60V 90A DPAK MOSFET Transistor
278-IPD025N06N
60V 90A DPAK MOSFET Transistor 278-IPD025N06N
Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) DPAK T/R Product overview: IPD025N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06N can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 60V 90A 3-Pin(2+Tab) DPAK T/R Product overview: IPD025N06N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD025N06N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 90A DPAK-2

MOSFET N-Ch 60V 90A DPAK-2

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPD025N06N 1186096-IPD025N06N 9064485P 9064485 278-IPD025N06N IPD025N06N
Product Name N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD025N06N MOSFETs MOSFETs 60V 90A DPAK MOSFET Transistor MOSFET
Polarity N-Channel; N N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0025 ohms
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type TO-252 (DPAK); PG-TO252-3 SOT3 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) Tape and Reel
Unlock Full Specs
to access all available technical data