Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IPD30N10S3L34ATMA1

Description
Win Source Part Number: 961897-IPD30N10S3L34 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 31mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.4V @ 29µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1976 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFR3410TRPBF; IRFR3411TRPBF; STD30N10F7; NVD6495NLT4G; STD20NF10T4IPD30N10S 3L-34; IPD30N10S3L34; SP000261248; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD30N10S3L-34TR,IPD 30N10S3L-34DKR,IPD30 N10S3L34ATMA1DKR,IPD 30N10S3L-34CT-ND,IPD 30N10S3L34,SP0002612 48,IPD30N10S3L-34DKR -ND,IPD30N10S3L34ATM A1CT,IPD30N10S3L-34, IPD30N10S3L-34TR-ND, IPD30N10S3L-34CT,IPD 30N10S3L-34-ND,IPD30 N10S3L34ATMA1TR Base Product Number: IPD30N10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 961897-IPD30N10S3L34 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 31mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.4V @ 29µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1976 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFR3410TRPBF; IRFR3411TRPBF; STD30N10F7; NVD6495NLT4G; STD20NF10T4IPD30N10S 3L-34; IPD30N10S3L34; SP000261248; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD30N10S3L-34TR,IPD 30N10S3L-34DKR,IPD30 N10S3L34ATMA1DKR,IPD 30N10S3L-34CT-ND,IPD 30N10S3L34,SP0002612 48,IPD30N10S3L-34DKR -ND,IPD30N10S3L34ATM A1CT,IPD30N10S3L-34, IPD30N10S3L-34TR-ND, IPD30N10S3L-34CT,IPD 30N10S3L-34-ND,IPD30 N10S3L34ATMA1TR Base Product Number: IPD30N10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961897-IPD30N10S3L34ATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961897-IPD30N10S3L34ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961897-IPD30N10S3L34ATMA1
Win Source Part Number: 961897-IPD30N10S3L34 ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 31mOhm @ 30A, 10V Vgs(th) (Max) @ Id: 2.4V @ 29µA Power Dissipation (Max): 57W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1976 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFR3410TRPBF; IRFR3411TRPBF; STD30N10F7; NVD6495NLT4G; STD20NF10T4IPD30N10S 3L-34; IPD30N10S3L34; SP000261248; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IPD30N10S3L-34TR,IPD 30N10S3L-34DKR,IPD30 N10S3L34ATMA1DKR,IPD 30N10S3L-34CT-ND,IPD 30N10S3L34,SP0002612 48,IPD30N10S3L-34DKR -ND,IPD30N10S3L34ATM A1CT,IPD30N10S3L-34, IPD30N10S3L-34TR-ND, IPD30N10S3L-34CT,IPD 30N10S3L-34-ND,IPD30 N10S3L34ATMA1TR Base Product Number: IPD30N10 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 961897-IPD30N10S3L34ATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 31mOhm @ 30A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 29µA
Power Dissipation (Max): 57W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1976 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFR3410TRPBF; IRFR3411TRPBF; STD30N10F7; NVD6495NLT4G; STD20NF10T4IPD30N10S3L-34; IPD30N10S3L34; SP000261248;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IPD30N10S3L-34TR,IPD30N10S3L-34DKR,IPD30N10S3L34ATMA1DKR,IPD30N10S3L-34CT-ND,IPD30N10S3L34,SP000261248,IPD30N10S3L-34DKR-ND,IPD30N10S3L34ATMA1CT,IPD30N10S3L-34,IPD30N10S3L-34TR-ND,IPD30N10S3L-34CT,IPD30N10S3L-34-ND,IPD30N10S3L34ATMA1TR
Base Product Number: IPD30N10
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
100V 30A TO252 MOSFET Transistor
278-IPD30N10S3L34ATMA1
100V 30A TO252 MOSFET Transistor 278-IPD30N10S3L34ATMA1
MOSFET N-CH 100V 30A TO252-3 Product overview: IPD30N10S3L34ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N10S3L34ATM A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 30A TO252-3 Product overview: IPD30N10S3L34ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 30A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD30N10S3L34ATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD30N10S3L34ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N10S3L34ATMA1DKR-ND
Single FETs, MOSFETs IPD30N10S3L34ATMA1DKR-ND
N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N10S3L34ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N10S3L34ATMA1CT-ND
Single FETs, MOSFETs IPD30N10S3L34ATMA1CT-ND
N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N10S3L34ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD30N10S3L34ATMA1TR-ND
Single FETs, MOSFETs IPD30N10S3L34ATMA1TR-ND
N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

N-Channel 100V 30A (Tc) 57W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD30N10S3L34ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD30N10S3L34ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD30N10S3L34ATMA1
MOSFET N-CH 100V 30A TO252-3

MOSFET N-CH 100V 30A TO252-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, To-2523; Channel Type Infineon - 79X1436 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, To-2523; Channel Type Infineon
79X1436
Mosfet, Aec-Q101, N-Ch, 100V, To-2523; Channel Type Infineon 79X1436
MOSFET, AEC-Q101, N-CH, 100V, TO-252- 3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, TO-252- 3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:30A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
MOSFET N-Ch 100V 30A DPAK-2 OptiMOS-T

MOSFET N-Ch 100V 30A DPAK-2 OptiMOS-T

Buy Now Datasheet
Single FETs, MOSFETs - IPD30N10S3L34ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD30N10S3L34ATMA1
Single FETs, MOSFETs IPD30N10S3L34ATMA1
MOSFET N-CH 100V 30A TO252-3

MOSFET N-CH 100V 30A TO252-3

Supplier's Site Datasheet
Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252 - 376-IPD30N10S3L34ATMA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252
376-IPD30N10S3L34ATMA1
Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252 376-IPD30N10S3L34ATMA1
Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252

Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 961897-IPD30N10S3L34ATMA1 278-IPD30N10S3L34ATMA1 IPD30N10S3L34ATMA1DKR-ND IPD30N10S3L34ATMA1 79X1436 IPD30N10S3L34ATMA1 IPD30N10S3L34ATMA1 376-IPD30N10S3L34ATMA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 100V 30A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 100V, To-2523; Channel Type Infineon MOSFET Single FETs, MOSFETs Trans MOSFET N-CH 100V 30A Automotive 3-Pin(2+Tab) TO-252
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 57000 milliwatts 57 milliwatts 57000 milliwatts 57000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
40V 195A MOSFET Transistor - 278-AUIRFP4004 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers