BSZ096N10LS5 is an N-channel logic-level MOSFET designed for high-frequency switching in DC/DC converters, housed in a TSDSON-8 FL package. It has a maximum drain-source voltage of 100 V, a maximum on-state resistance of 9.6 mΩ, and a continuous drain current of 62 A at 25°C case temperature. The device is characterized by a gate charge of 30 nC and a gate charge from 0 V to 4.5 V of 12 nC. It is 100% avalanche tested, RoHS compliant, halogen-free according to IEC61249-2-21, and qualified per JEDEC J-STD-20 and JESD22 standards. The maximum power dissipation is 6.29 W at 25°C with RthJA=60 K/W.
OptiMOS™ 5 power MOSFETs logic level provide low RDS(on) in a small package
Infineon's OptiMOS™ 5 power MOSFETs logic level are highly suitable for wireless charging, adapter and telecom applications. The devices' low gate charge (Q g) reduces switching losses without compromising conduction losses. The improved figues of merit allow operations at high switching frequencies. Furthermore, the logic level drive provides a low gate threshold voltage (V GS(th)) allowing the MOSFETs to be driven at 5V and directly from microcontrollers.
Summary of Features
Benefits
Potential Applications
100V 62A 8.2mΩ@10V,20A 69W 1.7V@36uA 1 N-Channel DFN-8(3.3x3.3) MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | BSZ096N10LS5 | BSZ096N10LS5 |
| Product Name | N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.0096 ohms |