Infineon Technologies AG Single FETs, MOSFETs BSC0702LSATMA1

Description
60V N-Channel Power MOSFET
Request a Quote Datasheet
Description
60V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSC0702LSATMA1 - Rochester Electronics
Newburyport, MA, United States
60V N-Channel Power MOSFET

60V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-BSC0702LSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0702LSATMA1DKR-ND
Single FETs, MOSFETs 448-BSC0702LSATMA1DKR-ND
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8

N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC0702LSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0702LSATMA1CT-ND
Single FETs, MOSFETs 448-BSC0702LSATMA1CT-ND
N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8

N-Channel 60V 100A (Tc) 83W (Tc) Surface Mount PG-TDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - 448-BSC0702LSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-BSC0702LSATMA1TR-ND
Single FETs, MOSFETs 448-BSC0702LSATMA1TR-ND
MOSFET N-CH 60V 134A PG-TDSON8

MOSFET N-CH 60V 134A PG-TDSON8

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-BSC0702LSATMA1
60V 100A MOSFET Transistor 278-BSC0702LSATMA1
MOSFET N-CH 60V 100A SUPERSO8 Product overview: BSC0702LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0702LSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A SUPERSO8 Product overview: BSC0702LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0702LSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LSATMA1 - 1024339-BSC0702LSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LSATMA1
1024339-BSC0702LSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LSATMA1 1024339-BSC0702LSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024339-BSC0702LSATM A1 Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024339-BSC0702LSATMA1
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET N-CH 8TDSON - 376-BSC0702LSATMA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 8TDSON
376-BSC0702LSATMA1
MOSFET N-CH 8TDSON 376-BSC0702LSATMA1
MOSFET N-CH 8TDSON

MOSFET N-CH 8TDSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC0702LSATMA1
Triode/MOS Tube/Transistor >> MOSFETs BSC0702LSATMA1
TDSON-8-EP(5.1x5.9) MOSFETs ROHS

TDSON-8-EP(5.1x5.9) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC0702LSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC0702LSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC0702LSATMA1
MOSFET N-CH 60V 100A SUPERSO8

MOSFET N-CH 60V 100A SUPERSO8

Supplier's Site
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon - 39AH8772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon
39AH8772
Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon 39AH8772
MOSFET, N-CH, 60V, 150DEG C, 83W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 150DEG C, 83W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC0702LSATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC0702LSATMA1
Single FETs, MOSFETs BSC0702LSATMA1
MOSFET N-CH 60V 100A SUPERSO8

MOSFET N-CH 60V 100A SUPERSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC0702LSATMA1 448-BSC0702LSATMA1DKR-ND 278-BSC0702LSATMA1 1024339-BSC0702LSATMA1 376-BSC0702LSATMA1 BSC0702LSATMA1 BSC0702LSATMA1 BSC0702LSATMA1 39AH8772 BSC0702LSATMA1
Product Name Single FETs, MOSFETs 60V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC0702LSATMA1 MOSFET N-CH 8TDSON MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 150Deg C, 83W Rohs Compliant Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PG-TDSON-8 8-PowerTDFN Tape & Reel (TR) SOT3 8-PowerTDFN TO-3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data