BSC076N04ND is a dual N-channel power MOSFET optimized for drive applications, featuring a 40 V drain-source breakdown voltage and a maximum on-state resistance of 7.6 mΩ at 10 V gate-source voltage. It supports a continuous drain current of 20 A and is packaged in an SSO8 dual (TDSON-8-4) case measuring 5.35 mm × 6.35 mm. The device is rated for operation from -55 °C to 175 °C, with a junction-to-case thermal resistance of 2.3 °C/W and 100% avalanche testing up to 87 mJ. It is RoHS compliant and halogen-free per IEC 61249-2-21, and qualified for industrial applications per JEDEC JESD47/20/22.
OptiMOS™ power transistor 40V
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSC076N04ND |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC076N04ND |
| Polarity | N-Channel; N+N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0076 ohms |