P-Channel 55V 11A (Tc) 38W (Tc) Surface Mount D-PAK (TO-252AA)
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149852-AUIRFR9024N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 55V 11A DPAK Product overview: AUIRFR9024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 11A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 11A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRFR9024N can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET AUTO -55V 1 P-CH HEXFET 175mOhms
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AUIRFR9024N-ND | 1149852-AUIRFR9024N | 278-AUIRFR9024N | AUIRFR9024N | AUIRFR9024N |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR9024N | 55V 11A DPAK MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | MOSFET |
| Polarity | P-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | Tube | ||
| Transistor Grade / Operating Range | Automotive | ||||
| MOSFET Operating Mode | Enhancement |