The BSP88 is an N-channel MOSFET in a PG-SOT223 package for low-power switching applications. It has a continuous drain current of 0.35 A at 25°C, a drain-source breakdown voltage of 240 V, and an on-state resistance ranging from 4 Ω to 15 Ω depending on gate voltage. The gate-source voltage rating is ±20 V. The device supports logic-level gate drive, operates from -55°C to 150°C, and dissipates up to 1.8 W. Thermal resistance from junction to solder point is 25 K/W. It is qualified to AEC-Q101 and is RoHS compliant with Pb-free lead plating.
Win Source Part Number: 979441-BSP88L6327
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-BSP88L6327,IFEI
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 979441-BSP88L6327 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Package Type | SOT3 |