MOSFET N-CH 30V 19A/40A TSDSON Product overview: BSZ0902NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 19A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 19A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0902NSATMA1 can be used for catalog matching and distributor lookup.
N-Channel 30V 19A (Ta), 40A (Tc) 2.1W (Ta), 48W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 19A (Ta), 40A (Tc) 2.1W (Ta), 48W (Tc) Surface Mount PG-TSDSON-8-FL
N-Channel 30V 19A (Ta), 40A (Tc) 2.1W (Ta), 48W (Tc) Surface Mount PG-TSDSON-8-FL
12V-300V N-Channel Power MOSFET
Manufacturer: Infineon Technologies
Win Source Part Number: 1324331-BSZ0902NSATM
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 19A, 40A (Tc)
Rds On (Max) @ Id, Vgs: 2.6mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.1W, 48W (Tc)
Supplier Device Package: PG-TSDSON-8-FL
Gate Charge (Qg) (Max) @ Vgs: 26 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1700 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BSZ0902NS,BSZ0902NS-
Base Product Number: BSZ0902
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 30V 19A/40A TSDSON
MOSFET N-CH 30V 19A/40A TSDSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BSZ0902NSATMA1 | BSZ0902NSATMA1TR-ND | BSZ0902NSATMA1 | 2735248 | 1324331-BSZ0902NSATMA1 | BSZ0902NSATMA1 | BSZ0902NSATMA1 |
| Product Name | 30V 19A 40A MOSFET Transistor | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | |||||
| PD | 2100 milliwatts | 2100 to 48000 milliwatts | 2100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | 8-PowerTDFN | PG-TSDSON-8 | PG-TSDSON-8FL | SOT3; 8-PowerTDFN | 8-PowerTDFN | 8-PowerTDFN |