P-Channel 55V 42A (Tc) 200W (Tc) Through Hole TO-262
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149794-AUIRF4905L
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 42A I(D), 55V, 0.02ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA, ROHS COMPLIANT, PLASTIC, TO-262, 3 PIN Product overview: AUIRF4905L from International Rectifier is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 42A, 55V, 0.02ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 42A, 55V, 0.02ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF4905L can be used for catalog matching and distributor lookup.
Power Field-Effect Transistor, 42A I(D), 55V, 0.02ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA
Power Field-Effect Transistor, 42A I(D), 55V, 0.02ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-262AA
MOSFET Auto Q101 -55V P-Ch HEXFET Power MOSFET
AUTOMOTIVE HEXFET P CHANNEL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRF4905L-ND | 1149794-AUIRF4905L | 278-AUIRF4905L | AUIRF4905L | AUIRF4905L | AUIRF4905L |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF4905L | P-Channel 42A 55V 0.02ohm MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | P-Channel | ||||
| Package Type | TO-262-3 Long Leads, I2PAK, TO-262AA | SOT3 | TO-262 | TO-262 | ||
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 170000 milliwatts |