Infineon Technologies AG Small Signal/Small Power MOSFET BSS83P

Description
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive body control module (BCM) Body electronics and power distribution Diesel direct injection High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUT300N08S5N012 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5
Request a Quote
Description
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive body control module (BCM) Body electronics and power distribution Diesel direct injection High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUT300N08S5N012 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in SOT-23 package with a drain-source voltage rating of -60 V, continuous drain current of -0.33 A at 25 °C, and drain-source on-state resistance of 2 Ω at -4.5 V gate-source voltage. It is avalanche rated with single-pulse energy of 9.5 mJ, dv/dt rated at 6 kV/μs, and qualified to AEC-Q101. Operates from -55 °C to +150 °C and is halogen-free per IEC61249-2-21.

Datasheet Summary
Powered by GS/AI

P-channel enhancement mode MOSFET in SOT-23 package with a drain-source voltage rating of -60 V, continuous drain current of -0.33 A at 25 °C, and drain-source on-state resistance of 2 Ω at -4.5 V gate-source voltage. It is avalanche rated with single-pulse energy of 9.5 mJ, dv/dt rated at 6 kV/μs, and qualified to AEC-Q101. Operates from -55 °C to +150 °C and is halogen-free per IEC61249-2-21.

Suppliers

Company
Product
Description
Supplier Links
Small Signal/Small Power MOSFET - BSS83P - Infineon Technologies AG
Neubiberg, Germany
Small Signal/Small Power MOSFET
BSS83P
Small Signal/Small Power MOSFET BSS83P
P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23 Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated Pb-free lead-plating RoHS compliant, Halogen-free Qualified according to automotive standards PPAP capable Benefits Low RDS(on) provides higher efficiency and extends battery life Small packages save PCB space Best-in-class quality and reliability Potential Applications Automotive Lighting Battery management Load switch DC-DC eMobility Motor control Onboard charger Telecom Applications Automotive body control module (BCM) Body electronics and power distribution Diesel direct injection High-voltage DC-DC converter for electric vehicles On-board charging (OBC) for electric vehicles Designers who used this product also designed with TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BTS7004-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch IAUT300N08S5N012 | Automotive MOSFET TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) BSZ215C H | Dual MOSFET TLF35584QVVS1 | OPTIREG™ PMIC BTS7200-4EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPP | PROFET™ +2 12V | automotive smart high-side switch TLF11251LD | OPTIREG™ PMIC BTS3050EJ | HITFET™ + 12V | automotive low-side switch IPZ40N04S5L-7R4 | Automotive MOSFET BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLF80511TF V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS2 | OPTIREG™ PMIC BSZ15DC02KD H | Dual MOSFET 2ED4820-EM | Automotive gate driver ICs IPC50N04S5L-5R5 | Automotive MOSFET BSS670S2L | Small signal/small power MOSFET TLE9261-3BQX | OPTIREG™ Mid-Range+ SBC SAK-TC377TP-96F300S AA | AURIX™ Family – TC37xTP 1 2 3 4 5

P-channel enhancement mode Field-Effect Transistor (FET), -60 V, SOT-23

Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.


Summary of Features

  • Enhancement mode
  • Logic level
  • Avalanche rated
  • Fast switching
  • Dv/dt rated
  • Pb-free lead-plating
  • RoHS compliant, Halogen-free
  • Qualified according to automotive standards
  • PPAP capable

Benefits

  • Low RDS(on) provides higher efficiency and extends battery life
  • Small packages save PCB space
  • Best-in-class quality and reliability

Potential Applications

  • Automotive
  • Lighting
  • Battery management
  • Load switch
  • DC-DC
  • eMobility
  • Motor control
  • Onboard charger
  • Telecom

Applications

  • Automotive body control module (BCM)
  • Body electronics and power distribution
  • Diesel direct injection
  • High-voltage DC-DC converter for electric vehicles
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • TLF80511TF V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSZ15DC02KD H |
    Dual MOSFET
  • 2ED4820-EM |
    Automotive gate driver ICs
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • BSS670S2L |
    Small signal/small power MOSFET
  • TLE9261-3BQX |
    OPTIREG™ Mid-Range+ SBC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BTS7004-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7012-1EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • TLE4250-2G |
    OPTIREG™ linear voltage regulators (LDO)
  • BSZ215C H |
    Dual MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BTS7200-4EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7008-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF11251LD |
    OPTIREG™ PMIC
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • IPZ40N04S5L-7R4 |
    Automotive MOSFET
  • BTS7040-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLF80511TF V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • BSZ15DC02KD H |
    Dual MOSFET
  • 2ED4820-EM |
    Automotive gate driver ICs
  • IPC50N04S5L-5R5 |
    Automotive MOSFET
  • BSS670S2L |
    Small signal/small power MOSFET
  • TLE9261-3BQX |
    OPTIREG™ Mid-Range+ SBC
  • SAK-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP

1
2
3
4
5

Supplier's Site Datasheet
MOSFETs - 7532857P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7532857P
MOSFETs 7532857P
MOSFET P-Channel 60V 0.33A Logic SOT23

MOSFET P-Channel 60V 0.33A Logic SOT23

Supplier's Site
MOSFETs - 7532857 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7532857
MOSFETs 7532857
MOSFET P-Channel 60V 0.33A Logic SOT23

MOSFET P-Channel 60V 0.33A Logic SOT23

Supplier's Site
MOSFETs - 1458801 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1458801
MOSFETs 1458801
MOSFET P-Channel 60V 0.33A Logic SOT23

MOSFET P-Channel 60V 0.33A Logic SOT23

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83P - 095036-BSS83P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83P
095036-BSS83P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83P 095036-BSS83P
Manufacturer: Infineon Technologies Win Source Part Number: 095036-BSS83P Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 330mA (Ta) Gate-Source Threshold Voltage: 2V @ 80μA Max Gate Charge: 3.57nC @ 10V Max Input Capacitance: 78pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 330mA, 10V Alternative Parts (Cross-Reference): BSS83PL6327; 2SJ285; BSS 83 P; BSS83PL6327XT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 095036-BSS83P
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 330mA (Ta)
Gate-Source Threshold Voltage: 2V @ 80μA
Max Gate Charge: 3.57nC @ 10V
Max Input Capacitance: 78pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 330mA, 10V
Alternative Parts (Cross-Reference): BSS83PL6327; 2SJ285; BSS 83 P; BSS83PL6327XT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 0.33A SOT23 MOSFET Transistor
285-BSS83P
60V 0.33A SOT23 MOSFET Transistor 285-BSS83P
MOSFET P-CH 60V 0.33A SOT23 Product overview: BSS83P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.33A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.33A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS83P can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 0.33A SOT23 Product overview: BSS83P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.33A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.33A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSS83P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS83P 7532857P 7532857 095036-BSS83P 285-BSS83P
Product Name Small Signal/Small Power MOSFET MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS83P 60V 0.33A SOT23 MOSFET Transistor
Polarity P-Channel; P P-Channel P-Channel P-Channel; P-Channel P-Channel
Transistor Technology / Material Si/SiC
rDS(on) 2 ohms
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT23; PG-SOT23-3 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; PG-SOT23-3 Reel - TR
Unlock Full Specs
to access all available technical data