N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149904-AUIRLL024N
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFET N-CH 55V 3.1A SOT-223 Product overview: AUIRLL024N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRLL024N can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 3.1A SOT-223
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AUIRLL024N-ND | 1149904-AUIRLL024N | 278-AUIRLL024N | AUIRLL024N |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRLL024N | 55V 3.1A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3 | Tube | TO-261-4, TO-261AA |
| Transistor Grade / Operating Range | Automotive |