OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Optimized technology for DC-DC converters
Excellent gate charge x R DS(ON) product (FOM)
Superior thermal resistance
Dual sided cooling
Low parasitic inductance
Low profile (<0,7mm)
N-channel, normal level
100% avalanche tested
Pb-free plating; RoHS compliant
Potential Applications
Solar
Consumer
Telecom
Server
PC power
DC-DC
AC-DC
Adapter
SMPS
LED
Motor control
Applications
LED strips and signage
Servo motor drive and control
Telecommunication infrastructure
Designers who used this product also designed with
IRS21271S | Gate driver ICs
1EDN7550B | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI60N12AF | Gate driver ICs
2EDB7259K | Gate driver ICs
BSC040N10NS5 | N-Channel Power MOSFET
BSC070N10NS5 | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
2EDL8123G3C | Gate driver ICs
IPD320N20N3 G | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
2EDN7524R | Gate driver ICs
BSC360N15NS3 G | N-Channel Power MOSFET
OPTIGA TPM SLB 9672 FW16 | OPTIGA™ TPM - Trusted Platform Module
BSS806NE | Small signal/small power MOSFET
IRS10752L | Gate driver ICs
IRS4427S | Gate driver ICs
2EDL8033G4B | Gate driver ICs
2EDN7534B | Gate driver ICs
6ED2742S01Q | Gate driver ICs
IRS21271S | Gate driver ICs
1EDN7550B | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI60N12AF | Gate driver ICs
2EDB7259K | Gate driver ICs
BSC040N10NS5 | N-Channel Power MOSFET
BSC070N10NS5 | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
1 2 3 4 5
OptiMOS™ is the market leader in highly efficient solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
- Optimized technology for DC-DC converters
- Excellent gate charge x R DS(ON) product (FOM)
- Superior thermal resistance
- Dual sided cooling
- Low parasitic inductance
- Low profile (<0,7mm)
- N-channel, normal level
- 100% avalanche tested
- Pb-free plating; RoHS compliant
Potential Applications
- Solar
- Consumer
- Telecom
- Server
- PC power
- DC-DC
- AC-DC
- Adapter
- SMPS
- LED
- Motor control
Applications
- LED strips and signage
- Servo motor drive and control
- Telecommunication infrastructure
Designers who used this product also designed with
- IRS21271S |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI60N12AF |
Gate driver ICs
- 2EDB7259K |
Gate driver ICs
- BSC040N10NS5 |
N-Channel Power MOSFET
- BSC070N10NS5 |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- 2EDL8123G3C |
Gate driver ICs
- IPD320N20N3 G |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- 2EDN7524R |
Gate driver ICs
- BSC360N15NS3 G |
N-Channel Power MOSFET
- OPTIGA TPM SLB 9672 FW16 |
OPTIGA™ TPM - Trusted Platform Module
- BSS806NE |
Small signal/small power MOSFET
- IRS10752L |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- 2EDL8033G4B |
Gate driver ICs
- 2EDN7534B |
Gate driver ICs
- 6ED2742S01Q |
Gate driver ICs
- IRS21271S |
Gate driver ICs
- 1EDN7550B |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI60N12AF |
Gate driver ICs
- 2EDB7259K |
Gate driver ICs
- BSC040N10NS5 |
N-Channel Power MOSFET
- BSC070N10NS5 |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
1
2
3
4
5