The BSZ025N04LS is an N-channel logic-level MOSFET optimized for synchronous rectification, housed in a PG-TSDSON-8 FL package measuring 3.20 to 3.40 mm in length and width. It has a maximum drain-source voltage of 40 V, a maximum on-state resistance of 2.5 mΩ at 20 A and 10 V gate-source voltage, and a continuous drain current of 126 A at 25°C case temperature. The device supports a single-pulse avalanche energy of 130 mJ and a junction operating temperature from -55°C to 150°C. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. Thermal resistance from junction to case is 1.1 to 1.8 K/W.
Infineon's 40V and 60V product families feature not only the industry’s lowest R DS(on) but also a perfect switching behavior for fast switching applications. 15% lower R DS(on) and 31% lower figure of merit (R DS(on) x Q g) compared to alternative devices has been realized by advanced thin wafer technology.
Summary of Features
Benefits
Potential Applications
Applications
MOSFETs MV POWER MOS Product overview: BSZ025N04LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ025N04LS can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1154993-BSZ025N04LS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
40V 22A 2.1W 2.5mΩ@10V,20A 2V@250uA 1 N-Channel TSDSON-8(3.3x3.3) MOSFETs ROHS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSZ025N04LS | 2088-BSZ025N04LS | 1154993-BSZ025N04LS | BSZ025N04LS | BSZ025N04LS |
| Product Name | N-Channel Power MOSFET | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ025N04LS | MOSFET | Transistors |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0025 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PG-TSDSON-8 | Reel | SOT3 |