Infineon Technologies AG MOSFETs AUIRF540Z

Description
MOSFET N-Channel 100V 36A HEXFET TO220AB
Request a Quote Datasheet
Description
MOSFET N-Channel 100V 36A HEXFET TO220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7377458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7377458
MOSFETs 7377458
MOSFET N-Channel 100V 36A HEXFET TO220AB

MOSFET N-Channel 100V 36A HEXFET TO220AB

Supplier's Site
MOSFETs - 7377458P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7377458P
MOSFETs 7377458P
MOSFET N-Channel 100V 36A HEXFET TO220AB

MOSFET N-Channel 100V 36A HEXFET TO220AB

Supplier's Site
MOSFETs - 9128598 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9128598
MOSFETs 9128598
MOSFET N-Channel 100V 36A HEXFET TO220AB

MOSFET N-Channel 100V 36A HEXFET TO220AB

Supplier's Site
 - AUIRF540Z - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 36A I(D), 100V, 0.0265ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 36A I(D), 100V, 0.0265ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Singapore, Singapore
100V 36A MOSFET Transistor
278-AUIRF540Z
100V 36A MOSFET Transistor 278-AUIRF540Z
MOSFET N-CH 100V 36A TO220AB Product overview: AUIRF540Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF540Z can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 36A TO220AB Product overview: AUIRF540Z from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF540Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AUIRF540Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF540Z-ND
Single FETs, MOSFETs AUIRF540Z-ND
N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB

N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 995602-AUIRF540Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
995602-AUIRF540Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 995602-AUIRF540Z
Win Source Part Number: 995602-AUIRF540Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 36A (Tc) Rds On (Max) @ Id, Vgs: 26.5mOhm @ 22A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 92W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1770 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: IFEINFAUIRF540Z,2156 -AUIRF540Z,SP0015165 00 Base Product Number: AUIRF540 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 995602-AUIRF540Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Rds On (Max) @ Id, Vgs: 26.5mOhm @ 22A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 92W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 63 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1770 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: IFEINFAUIRF540Z,2156-AUIRF540Z,SP001516500
Base Product Number: AUIRF540
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF540Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AUIRF540Z
Single FETs, MOSFETs AUIRF540Z
MOSFET N-CH 100V 36A TO220AB

MOSFET N-CH 100V 36A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET AUTO 100V 1 N-CH HEXFET 26.5mOhms

MOSFET AUTO 100V 1 N-CH HEXFET 26.5mOhms

Buy Now Datasheet
Mosfet,n Channel,100V,36A,to220Ab; Channel Type Infineon - 27T9870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet,n Channel,100V,36A,to220Ab; Channel Type Infineon
27T9870
Mosfet,n Channel,100V,36A,to220Ab; Channel Type Infineon 27T9870
MOSFET,N CHANNEL,100V,36A,TO2 20AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET,N CHANNEL,100V,36A,TO220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF540Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF540Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF540Z
MOSFET N-CH 100V 36A TO220AB

MOSFET N-CH 100V 36A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 7377458 7377458P AUIRF540Z 278-AUIRF540Z AUIRF540Z-ND 995602-AUIRF540Z AUIRF540Z AUIRF540Z 27T9870 AUIRF540Z
Product Name MOSFETs MOSFETs 100V 36A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet,n Channel,100V,36A,to220Ab; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-220; To-220ab TO-220; TO-220 TO22 Tube TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Number of units in IC 1
rDS(on) 0.0265 ohms
Unlock Full Specs
to access all available technical data