Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149787-AUIRF3805S
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK
MOSFET N-CH 55V 160A D2PAK Product overview: AUIRF3805S from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF3805S can be used for catalog matching and distributor lookup.
MOSFET N-CH 55V 160A D2PAK
MOSFET AUTO 55V 1 N-CH HEXFET 3.3mOhms
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1149787-AUIRF3805S | AUIRF3805S-ND | 278-AUIRF3805S | AUIRF3805S | AUIRF3805S |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S | Single FETs, MOSFETs | 55V 160A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Polarity | N-Channel | ||||
| Transistor Grade / Operating Range | Automotive |