BSZ0910LS is an N-channel power MOSFET designed for chargers and adapters, including USB-PD and wireless charging applications. It is packaged in a PG-TSDSON-8 FL case with an integrated monolithic Schottky-like diode. The device has a maximum drain-source voltage of 30 V, a maximum continuous drain current of 40 A, and a maximum on-resistance of 5.7 mΩ at VGS = 4.5 V. Its thermal resistance from junction to case is 3.4 K/W, and it is RoHS compliant and halogen-free according to IEC61249-2-21. The part is qualified according to JEDEC standards.
OptiMOS™ low-voltage power MOSFETs - perfectly addressing the needs of charger and adapter designs
Infineon’s OptiMOS™ PD power MOSFET portfolio is targeting USB-PD and adapter applications. The products offer fast ramp-up and optimized lead times. OptiMOS™ low-voltage MOSFETs for power delivery enable designs with less parts leading to BOM cost reduction. OptiMOS™ PD features quality products in compact, lightweight packages.
Click here to view full portfolio.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BSZ0910LS |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0045 ohms |