Infineon Technologies AG Single FETs, MOSFETs BSZ035N03LSGATMA1

Description
N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8
Request a Quote Datasheet
Description
N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSZ035N03LSGATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ035N03LSGATMA1CT-ND
Single FETs, MOSFETs BSZ035N03LSGATMA1CT-ND
N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8

N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - BSZ035N03LSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ035N03LSGATMA1TR-ND
Single FETs, MOSFETs BSZ035N03LSGATMA1TR-ND
N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8

N-Channel 30V 20A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
 - BSZ035N03LSGATMA1 - Rochester Electronics
Newburyport, MA, United States
MOSFET, OptiMOS 3 Power-MOSFET, 30V

MOSFET, OptiMOS 3 Power-MOSFET, 30V

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ035N03LSGATMA1 - 102517-BSZ035N03LSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ035N03LSGATMA1
102517-BSZ035N03LSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ035N03LSGATMA1 102517-BSZ035N03LSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 102517-BSZ035N03LSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 69W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 40A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 4400pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 102517-BSZ035N03LSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 40A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 4400pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 20A 40A MOSFET Transistor
278-BSZ035N03LSGATMA1
30V 20A 40A MOSFET Transistor 278-BSZ035N03LSGATMA1
MOSFET N-CH 30V 20A/40A 8TSDSON Product overview: BSZ035N03LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ035N03LSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A/40A 8TSDSON Product overview: BSZ035N03LSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ035N03LSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 40A, Pg-Tsdson; Channel Type Infineon - 60R2528 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 40A, Pg-Tsdson; Channel Type Infineon
60R2528
Mosfet, N Channel, 30V, 40A, Pg-Tsdson; Channel Type Infineon 60R2528
MOSFET, N CHANNEL, 30V, 40A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 40A, PG-TSDSON; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ035N03LSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ035N03LSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ035N03LSGATMA1
MOSFET N-CH 30V 20A/40A 8TSDSON

MOSFET N-CH 30V 20A/40A 8TSDSON

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSZ035N03LSGATMA1CT-ND BSZ035N03LSGATMA1 102517-BSZ035N03LSGATMA1 278-BSZ035N03LSGATMA1 60R2528 BSZ035N03LSGATMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ035N03LSGATMA1 30V 20A 40A MOSFET Transistor Mosfet, N Channel, 30V, 40A, Pg-Tsdson; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN PG-TSDSON-8 SOT3; PG-TSDSON-8 Tape & Reel (TR) TO-3 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data