Power Field-Effect Transistor, 17A, 34V, 0.0054ohm, N-Channel, MOSFET
N-Channel 34V 17A (Ta), 85A (Tc) 2.5W (Ta), 50W (Tc) Surface Mount PG-TDSON-8-1
MOSFET N-CH 34V 17A/85A TDSON Product overview: BSC884N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 17A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 17A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC884N03MS G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 135575-BSC884N03MS G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 34V
Continuous Drain Current at 25°C: 17A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 34nC @ 10V
Max Input Capacitance: 2700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSC884N03MS G | BSC884N03MSGTR-ND | 278-BSC884N03MS G | 135575-BSC884N03MS G |
| Product Name | Single FETs, MOSFETs | 34V 17A 85A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC884N03MS G | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| rDS(on) | 0.0054 ohms | |||
| Package Type | TDSON8 | 8-PowerTDFN | Tape & Reel (TR) | SOT3; PG-TDSON-8 |
| PD | 2500 milliwatts | 2500 to 50000 milliwatts |