Power Field-Effect Transistor, 77A, 55V, 0.015ohm, N-Channel, MOSFET
Win Source Part Number: 993905-BUZ100S-E3045
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-BUZ100S-E3045A,
RoHS Status: Not applicable
N-CHANNEL POWER MOSFET
| Rochester Electronics | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | BUZ100S-E3045A | 993905-BUZ100S-E3045A | BUZ100S-E3045A |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |