Infineon Technologies AG N-Channel Power MOSFET BSZ097N04LS-G

Description
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter. Summary of Features Excellent gate charge x R DS(on) product (FOM) Very low on-resistance R DS(on) Ideal for fast switching applictions RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Isolated DC-DC converters Motor control Or-ing switches Applications Adapters and chargers Information & communications technology Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W Designers who used this product also designed with BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet
Description
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter. Summary of Features Excellent gate charge x R DS(on) product (FOM) Very low on-resistance R DS(on) Ideal for fast switching applictions RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Isolated DC-DC converters Motor control Or-ing switches Applications Adapters and chargers Information & communications technology Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W Designers who used this product also designed with BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSZ097N04LS-G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSZ097N04LS-G
N-Channel Power MOSFET BSZ097N04LS-G
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter. Summary of Features Excellent gate charge x R DS(on) product (FOM) Very low on-resistance R DS(on) Ideal for fast switching applictions RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Isolated DC-DC converters Motor control Or-ing switches Applications Adapters and chargers Information & communications technology Light electric vehicles (LEV) Solutions for inductive wireless charging above 50 W Designers who used this product also designed with BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO) BSS223PW | Small signal/small power MOSFET TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)

OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.


Summary of Features

  • Excellent gate charge x R DS(on) product (FOM)
  • Very low on-resistance R DS(on)
  • Ideal for fast switching applictions
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Isolated DC-DC converters
  • Motor control
  • Or-ing switches

Applications

  • Adapters and chargers
  • Information & communications technology
  • Light electric vehicles (LEV)
  • Solutions for inductive wireless charging above 50 W

Designers who used this product also designed with


  • BSS223PW |
    Small signal/small power MOSFET
  • TLE4296-2G V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS223PW |
    Small signal/small power MOSFET
  • TLE4296-2G V33 |
    OPTIREG™ linear voltage regulators (LDO)
  • BSS223PW |
    Small signal/small power MOSFET
  • TLE4296-2G V33 |
    OPTIREG™ linear voltage regulators (LDO)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSZ097N04LS-G
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0097 ohms
Unlock Full Specs
to access all available technical data