P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Normal level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Automotive body control module (BCM)
Automotive high-voltage battery management system (BMS)
Automotive secondary power distribution unit
Domain controller for ADAS and autonomous driving
Electric brake booster
Designers who used this product also designed with
TLE5012BD E9200 | Angle sensors
TLF35584QVVS1 | OPTIREG™ PMIC
TLE5012BD E1200 | Angle sensors
AUIR3242STR | Gate driver ICs
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BSP742T | Classic PROFET™ 12V | automotive smart high-side switch
IPLU250N04S4-1R7 | Automotive MOSFET
SPD04P10PL G | P-Channel Power MOSFET
IPD90P04P4L-04 | Automotive MOSFET
ITD50N04S4L-07 | Automotive MOSFET
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side switch
BSL215C | Dual MOSFET
BSS806N | Small signal/small power MOSFET
BTS3046SDR | Classic HITFET™ 24V |automotive smart low-side switch
BTS5090-2EKA | PROFET™ + 12V | automotive smart high-side switch
TLE5012BD E9200 | Angle sensors
TLF35584QVVS1 | OPTIREG™ PMIC
TLE5012BD E1200 | Angle sensors
AUIR3242STR | Gate driver ICs
TLE4250-2G | OPTIREG™ linear voltage regulators (LDO)
BSP742T | Classic PROFET™ 12V | automotive smart high-side switch
IPLU250N04S4-1R7 | Automotive MOSFET
SPD04P10PL G | P-Channel Power MOSFET
1 2 3 4
P-channel enhancement mode Field-Effect Transistor (FET), -100 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Normal level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Automotive body control module (BCM)
- Automotive high-voltage battery management system (BMS)
- Automotive secondary power distribution unit
- Domain controller for ADAS and autonomous driving
- Electric brake booster
Designers who used this product also designed with
- TLE5012BD E9200 |
Angle sensors
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE5012BD E1200 |
Angle sensors
- AUIR3242STR |
Gate driver ICs
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BSP742T |
Classic PROFET™ 12V | automotive smart high-side switch
- IPLU250N04S4-1R7 |
Automotive MOSFET
- SPD04P10PL G |
P-Channel Power MOSFET
- IPD90P04P4L-04 |
Automotive MOSFET
- ITD50N04S4L-07 |
Automotive MOSFET
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- BTS5090-1EJA |
PROFET™ + 12V | automotive smart high-side switch
- BSL215C |
Dual MOSFET
- BSS806N |
Small signal/small power MOSFET
- BTS3046SDR |
Classic HITFET™ 24V |automotive smart low-side switch
- BTS5090-2EKA |
PROFET™ + 12V | automotive smart high-side switch
- TLE5012BD E9200 |
Angle sensors
- TLF35584QVVS1 |
OPTIREG™ PMIC
- TLE5012BD E1200 |
Angle sensors
- AUIR3242STR |
Gate driver ICs
- TLE4250-2G |
OPTIREG™ linear voltage regulators (LDO)
- BSP742T |
Classic PROFET™ 12V | automotive smart high-side switch
- IPLU250N04S4-1R7 |
Automotive MOSFET
- SPD04P10PL G |
P-Channel Power MOSFET
1
2
3
4