P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Super logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, Halogen-free
Qualified according to automotive standards
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Adapters and chargers
Automotive USB power delivery - Head unit
Light electric vehicles (LEV)
Designers who used this product also designed with
BSD235N | Small signal/small power MOSFET
IPD30N06S2L-23 | Automotive MOSFET
SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP
BAS70-04 | Schottky Diodes
IPB50N10S3L-16 | Automotive MOSFET
IPD50P04P4L-11 | Automotive MOSFET
BSZ097N04LS G | N-Channel Power MOSFET
BAS70 | Schottky Diodes
BSS138W | Small signal/small power MOSFET
TLE4296-2G V33 | OPTIREG™ linear voltage regulators (LDO)
BTS7040-1EPA | PROFET™ +2 12V | automotive smart high-side switch
SAL-TC387QP-160F300S AE AURIX™ Family – TC38xQP
TLE42694-2EL | OPTIREG™ linear voltage regulators (LDO)
IPD80R2K7C3A | Automotive MOSFET
BSD235N | Small signal/small power MOSFET
IPD30N06S2L-23 | Automotive MOSFET
SAL-TC389QP-160F300S AE AURIX™ Family – TC38xQP
BAS70-04 | Schottky Diodes
IPB50N10S3L-16 | Automotive MOSFET
IPD50P04P4L-11 | Automotive MOSFET
BSZ097N04LS G | N-Channel Power MOSFET
BAS70 | Schottky Diodes
1 2 3 4
P-channel enhancement mode Field-Effect Transistor (FET), -20 V, SOT-223
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N- and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED Lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Super logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, Halogen-free
- Qualified according to automotive standards
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Adapters and chargers
- Automotive USB power delivery - Head unit
- Light electric vehicles (LEV)
Designers who used this product also designed with
- BSD235N |
Small signal/small power MOSFET
- IPD30N06S2L-23 |
Automotive MOSFET
- SAL-TC389QP-160F300S AE
AURIX™ Family – TC38xQP
- BAS70-04 |
Schottky Diodes
- IPB50N10S3L-16 |
Automotive MOSFET
- IPD50P04P4L-11 |
Automotive MOSFET
- BSZ097N04LS G |
N-Channel Power MOSFET
- BAS70 |
Schottky Diodes
- BSS138W |
Small signal/small power MOSFET
- TLE4296-2G V33 |
OPTIREG™ linear voltage regulators (LDO)
- BTS7040-1EPA |
PROFET™ +2 12V | automotive smart high-side switch
- SAL-TC387QP-160F300S AE
AURIX™ Family – TC38xQP
- TLE42694-2EL |
OPTIREG™ linear voltage regulators (LDO)
- IPD80R2K7C3A |
Automotive MOSFET
- BSD235N |
Small signal/small power MOSFET
- IPD30N06S2L-23 |
Automotive MOSFET
- SAL-TC389QP-160F300S AE
AURIX™ Family – TC38xQP
- BAS70-04 |
Schottky Diodes
- IPB50N10S3L-16 |
Automotive MOSFET
- IPD50P04P4L-11 |
Automotive MOSFET
- BSZ097N04LS G |
N-Channel Power MOSFET
- BAS70 |
Schottky Diodes
1
2
3
4