Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0901NSI BSZ0901NSI

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155002-BSZ0901NSI Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1155002-BSZ0901NSI Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0901NSI - 1155002-BSZ0901NSI - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0901NSI
1155002-BSZ0901NSI
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0901NSI 1155002-BSZ0901NSI
Manufacturer: Infineon Technologies Win Source Part Number: 1155002-BSZ0901NSI Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1155002-BSZ0901NSI
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
30V 40A MOSFET Transistor
2088-BSZ0901NSI
30V 40A MOSFET Transistor 2088-BSZ0901NSI
MOSFETs N-Ch 30V 40A TDSON-8 OptiMOS Product overview: BSZ0901NSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0901NSI can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 40A TDSON-8 OptiMOS Product overview: BSZ0901NSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0901NSI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

MOSFET N-Ch 30V 40A TDSON-8 OptiMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1155002-BSZ0901NSI 2088-BSZ0901NSI BSZ0901NSI
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0901NSI 30V 40A MOSFET Transistor MOSFET
Package Type SOT3 Reel
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Power MOSFETs - SuperFAP-E3S Model: FMY31N60ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2000 ohms
IDSS 31000 milliamps
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
7 suppliers