Infineon Technologies AG 34V 9A 36A MOSFET Transistor BSZ0909NSATMA1

Description
MOSFET N-CH 34V 9A/36A 8TSDSON Product overview: BSZ0909NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 9A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 9A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0909NSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 34V 9A/36A 8TSDSON Product overview: BSZ0909NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 9A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 9A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0909NSATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
34V 9A 36A MOSFET Transistor
278-BSZ0909NSATMA1
34V 9A 36A MOSFET Transistor 278-BSZ0909NSATMA1
MOSFET N-CH 34V 9A/36A 8TSDSON Product overview: BSZ0909NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 9A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 9A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0909NSATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 34V 9A/36A 8TSDSON Product overview: BSZ0909NSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 9A, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 9A, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSZ0909NSATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0909NSATMA1 - 109655-BSZ0909NSATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0909NSATMA1
109655-BSZ0909NSATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0909NSATMA1 109655-BSZ0909NSATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 109655-BSZ0909NSATMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 34V Continuous Drain Current at 25°C: 9A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1310pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): BSZ0909NS; BSZ0909NSXT; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109655-BSZ0909NSATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 34V
Continuous Drain Current at 25°C: 9A (Ta), 36A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1310pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): BSZ0909NS; BSZ0909NSXT;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSZ0909NSATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ0909NSATMA1CT-ND
Single FETs, MOSFETs BSZ0909NSATMA1CT-ND
N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - BSZ0909NSATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ0909NSATMA1TR-ND
Single FETs, MOSFETs BSZ0909NSATMA1TR-ND
N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Single FETs, MOSFETs - BSZ0909NSATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSZ0909NSATMA1DKR-ND
Single FETs, MOSFETs BSZ0909NSATMA1DKR-ND
N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

N-Channel 34V 9A (Ta), 36A (Tc) 2.1W (Ta), 25W (Tc) Surface Mount PG-TSDSON-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSZ0909NSATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSZ0909NSATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSZ0909NSATMA1
MOSFET N-CH 34V 9A/36A 8TSDSON

MOSFET N-CH 34V 9A/36A 8TSDSON

Supplier's Site
Mosfet, N-Ch, 34V, 36A, Tsdson; Transistor Polarity Infineon - 12AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 34V, 36A, Tsdson; Transistor Polarity Infineon
12AC9457
Mosfet, N-Ch, 34V, 36A, Tsdson; Transistor Polarity Infineon 12AC9457
MOSFET, N-CH, 34V, 36A, TSDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:34V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 34V, 36A, TSDSON; Transistor Polarity:N Channel; Continuous Drain Current Id:36A; Drain Source Voltage Vds:34V; On Resistance Rds(on):0.01ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8 - 376-BSZ0909NSATMA1 - Utmel Electronic Limited
Hong Kong, China
Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8
376-BSZ0909NSATMA1
Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8 376-BSZ0909NSATMA1
Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8

Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 278-BSZ0909NSATMA1 109655-BSZ0909NSATMA1 BSZ0909NSATMA1CT-ND BSZ0909NSATMA1 12AC9457 376-BSZ0909NSATMA1
Product Name 34V 9A 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0909NSATMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 34V, 36A, Tsdson; Transistor Polarity Infineon Single N-Channel 34 V 12 mOhm 13 nC OptiMOS? Power Mosfet - TSDSON-8
MOSFET Operating Mode Enhancement
V(BR)DSS 34 volts 34 volts 34 volts
PD 2100 milliwatts 2100 to 25000 milliwatts 2100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; PG-TSDSON-8 8-PowerTDFN 8-PowerTDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMP12N50E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5200 ohms
IDSS 12000 milliamps
View Details
N-Channel Power MOSFET - BSC050N03LS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0050 ohms
View Details