N-Channel Small Signal MOSFET 20 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Super logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Automotive instrument cluster
Body electronics and power distribution
Electric vehicle (EV) drivetrain system
EV traction inverter
Designers who used this product also designed with
IPD50P03P4L-11 | Automotive MOSFET
IPD70N03S4L-04 | Automotive MOSFET
AUIR3242STR | Gate driver ICs
TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors
IPD25N06S4L-30 | Automotive MOSFET
BSS215P | Small signal/small power MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
1EBN1001AE | Gate driver ICs
SAK-TC277TC-64F200N DC | AURIX™ Family – TC27xT
FS820R08A6P2B | Automotive IGBT and CoolSiC™ MOSFET modules
IPD50N10S3L-16 | Automotive MOSFET
IPD35N10S3L-26 | Automotive MOSFET
1EDI2002AS | Gate driver ICs
IPD70P04P4-09 | Automotive MOSFET
BAT64 | Schottky Diodes
BTN8962TA | MOTIX™ single half-bridge ICs for BDC motors
IPD50P04P4L-11 | Automotive MOSFET
TLE42664G | OPTIREG™ linear voltage regulators (LDO)
IPD50P03P4L-11 | Automotive MOSFET
IPD70N03S4L-04 | Automotive MOSFET
AUIR3242STR | Gate driver ICs
TLE92108-232QX | MOTIX™ multi MOSFET gate driver ICs for BDC motors
IPD25N06S4L-30 | Automotive MOSFET
BSS215P | Small signal/small power MOSFET
TLF35584QVVS1 | OPTIREG™ PMIC
1EBN1001AE | Gate driver ICs
1 2 3 4 5
N-Channel Small Signal MOSFET 20 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Super logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Automotive instrument cluster
- Body electronics and power distribution
- Electric vehicle (EV) drivetrain system
- EV traction inverter
Designers who used this product also designed with
- IPD50P03P4L-11 |
Automotive MOSFET
- IPD70N03S4L-04 |
Automotive MOSFET
- AUIR3242STR |
Gate driver ICs
- TLE92108-232QX |
MOTIX™ multi MOSFET gate driver ICs for BDC motors
- IPD25N06S4L-30 |
Automotive MOSFET
- BSS215P |
Small signal/small power MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- 1EBN1001AE |
Gate driver ICs
- SAK-TC277TC-64F200N DC |
AURIX™ Family – TC27xT
- FS820R08A6P2B |
Automotive IGBT and CoolSiC™ MOSFET modules
- IPD50N10S3L-16 |
Automotive MOSFET
- IPD35N10S3L-26 |
Automotive MOSFET
- 1EDI2002AS |
Gate driver ICs
- IPD70P04P4-09 |
Automotive MOSFET
- BAT64 |
Schottky Diodes
- BTN8962TA |
MOTIX™ single half-bridge ICs for BDC motors
- IPD50P04P4L-11 |
Automotive MOSFET
- TLE42664G |
OPTIREG™ linear voltage regulators (LDO)
- IPD50P03P4L-11 |
Automotive MOSFET
- IPD70N03S4L-04 |
Automotive MOSFET
- AUIR3242STR |
Gate driver ICs
- TLE92108-232QX |
MOTIX™ multi MOSFET gate driver ICs for BDC motors
- IPD25N06S4L-30 |
Automotive MOSFET
- BSS215P |
Small signal/small power MOSFET
- TLF35584QVVS1 |
OPTIREG™ PMIC
- 1EBN1001AE |
Gate driver ICs
1
2
3
4
5