N-Channel Small Signal MOSFET 240 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Enhancement mode
Logic level
Avalanche rated
Fast switching
Dv/dt rated
Pb-free lead-plating
RoHS compliant, halogen-free
Qualified according to automotive standards
PPAP capable
Benefits
Low RDS(on) provides higher efficiency and extends battery life
Small packages save PCB space
Best-in-class quality and reliability
Potential Applications
Automotive
Lighting
Battery management
Load switch
DC-DC
eMobility
Motor control
Onboard charger
Telecom
Applications
Cordless power tools and outdoor power equipment
Energy Storage Systems
Light electric vehicles (LEV)
Telecommunication infrastructure
Traction
Designers who used this product also designed with
IPL60R105P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC037N08NS5 | N-Channel Power MOSFET
BSZ900N20NS3 G | N-Channel Power MOSFET
IPB044N15N5 | N-Channel Power MOSFET
1EDI20N12AF | Gate driver ICs
IPD30N12S3L-31 | Automotive MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
IPT030N12N3 G | N-Channel Power MOSFET
IR38063M | Integrated POL Voltage Regulators
IPD30N10S3L-34 | Automotive MOSFET
BSC010N04LSI | N-Channel Power MOSFET
BSZ068N06NS | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
IPD320N20N3 G | N-Channel Power MOSFET
IPL60R105P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
BSC037N08NS5 | N-Channel Power MOSFET
BSZ900N20NS3 G | N-Channel Power MOSFET
IPB044N15N5 | N-Channel Power MOSFET
1EDI20N12AF | Gate driver ICs
IPD30N12S3L-31 | Automotive MOSFET
BSC035N10NS5 | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
1 2 3 4
N-Channel Small Signal MOSFET 240 V in SOT23 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
- Enhancement mode
- Logic level
- Avalanche rated
- Fast switching
- Dv/dt rated
- Pb-free lead-plating
- RoHS compliant, halogen-free
- Qualified according to automotive standards
- PPAP capable
Benefits
- Low RDS(on) provides higher efficiency and extends battery life
- Small packages save PCB space
- Best-in-class quality and reliability
Potential Applications
- Automotive
- Lighting
- Battery management
- Load switch
- DC-DC
- eMobility
- Motor control
- Onboard charger
- Telecom
Applications
- Cordless power tools and outdoor power equipment
- Energy Storage Systems
- Light electric vehicles (LEV)
- Telecommunication infrastructure
- Traction
Designers who used this product also designed with
- IPL60R105P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC037N08NS5 |
N-Channel Power MOSFET
- BSZ900N20NS3 G |
N-Channel Power MOSFET
- IPB044N15N5 |
N-Channel Power MOSFET
- 1EDI20N12AF |
Gate driver ICs
- IPD30N12S3L-31 |
Automotive MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- IPT030N12N3 G |
N-Channel Power MOSFET
- IR38063M |
Integrated POL Voltage Regulators
- IPD30N10S3L-34 |
Automotive MOSFET
- BSC010N04LSI |
N-Channel Power MOSFET
- BSZ068N06NS |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- IPD320N20N3 G |
N-Channel Power MOSFET
- IPL60R105P7 |
500V-950V CoolMOS™ N-Channel Power MOSFET
- BSC037N08NS5 |
N-Channel Power MOSFET
- BSZ900N20NS3 G |
N-Channel Power MOSFET
- IPB044N15N5 |
N-Channel Power MOSFET
- 1EDI20N12AF |
Gate driver ICs
- IPD30N12S3L-31 |
Automotive MOSFET
- BSC035N10NS5 |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
1
2
3
4