MOSFET N-CH 100V 59A D2PAK
MOSFET N-CH 100V 59A D2PAK
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount PG-TO263-3
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
Power Field-Effect Transistor, 59A I(D), 100V, 0.018ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-263AB
MOSFET N-CH 100V 59A D2PAK
MOSFET AUTO 100V 1 N-CH HEXFET 18mOhms
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-AUIRF3710ZSTRLDKR-ND | AUIRF3710ZSTRL | AUIRF3710ZSTRL | AUIRF3710ZSTRL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Polarity | N-Channel | N-Channel |