BSG0810NDI is a dual asymmetric N-channel OptiMOS™5 MOSFET in a PG-TISON8-4 package, designed for high-performance buck converters. It integrates a high-side and low-side transistor with a monolithic Schottky-like diode. The device has a continuous drain current rating of 50 A for both transistors at T_C = 70 °C and V_GS = 10 V, with a drain-source breakdown voltage of 25 V. Thermal resistance from junction to case is 4.3 K/W for the high-side and 1.8 K/W for the low-side. Drain-source on-resistance is 3.0 mΩ max at V_GS = 10 V and 20 A for the high-side, and 0.9 mΩ max under same conditions for the low-side. The device is RoHS compliant and halogen-free according to IEC 61249-2-21, and qualified per JEDEC standards J-STD-20 and JESD-22. Operating and storage temperature range is -55 to 150 °C.
OptiMOS™ 5 Power Block is a leadless SMD package in a 5.0x6.0mm² package outline, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two separate discrete packages, such as SO8 or SuperSO8, with the OptiMOS™ 5 Power Block, customers can shrink their designs up to 85%. Standardizing power packages benefits the customer, as the number of different package outlines available in the market place is minimized.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
Manufacturer: Infineon Technologies
Win Source Part Number: 744911-BSG0810NDI
Manufacturer Homepage: www.infineon.com
Reference case: PG-TSDSON
Reference Date Code: 1632+
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Pb-free lead plating; RoHS compliant Product overview: BSG0810NDI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSG0810NDI can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSG0810NDI | 744911-BSG0810NDI | 285-BSG0810NDI |
| Product Name | N-Channel Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0810NDI | MOSFET Transistor |
| Polarity | N-Channel; N+N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 9.00E-4 to 0.0030 ohms |