Infineon Technologies AG N-Channel Power MOSFET BSZ050N03MS-G

Description
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6) Summary of Features Ultra low gate and output charge Lowest on-state resistance in small footprint packages Easy to design in Benefits Increased battery lifetime Improved EMI behavior making external snubber networks obsolete Saving costs Saving space Reducing power losses Potential Applications Onboard charger Notebook Mainboard DC-DC VRD/VRM Motor control LED Designers who used this product also designed with OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM
Request a Quote Datasheet
Description
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6) Summary of Features Ultra low gate and output charge Lowest on-state resistance in small footprint packages Easy to design in Benefits Increased battery lifetime Improved EMI behavior making external snubber networks obsolete Saving costs Saving space Reducing power losses Potential Applications Onboard charger Notebook Mainboard DC-DC VRD/VRM Motor control LED Designers who used this product also designed with OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSZ050N03MS-G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSZ050N03MS-G
N-Channel Power MOSFET BSZ050N03MS-G
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6) Summary of Features Ultra low gate and output charge Lowest on-state resistance in small footprint packages Easy to design in Benefits Increased battery lifetime Improved EMI behavior making external snubber networks obsolete Saving costs Saving space Reducing power losses Potential Applications Onboard charger Notebook Mainboard DC-DC VRD/VRM Motor control LED Designers who used this product also designed with OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM OPTIGA TPM SLB 9673 FW26 | OPTIGA™ TPM - Trusted Platform Module CY62167G30-45ZXI | Asynchronous SRAM

Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)


Summary of Features

  • Ultra low gate and output charge
  • Lowest on-state resistance in small footprint packages
  • Easy to design in

Benefits

  • Increased battery lifetime
  • Improved EMI behavior making external snubber networks obsolete
  • Saving costs
  • Saving space
  • Reducing power losses

Potential Applications

  • Onboard charger
  • Notebook
  • Mainboard
  • DC-DC
  • VRD/VRM
  • Motor control
  • LED

Designers who used this product also designed with


  • OPTIGA TPM SLB 9673 FW26 |
    OPTIGA™ TPM - Trusted Platform Module
  • CY62167G30-45ZXI |
    Asynchronous SRAM
  • OPTIGA TPM SLB 9673 FW26 |
    OPTIGA™ TPM - Trusted Platform Module
  • CY62167G30-45ZXI |
    Asynchronous SRAM
  • OPTIGA TPM SLB 9673 FW26 |
    OPTIGA™ TPM - Trusted Platform Module
  • CY62167G30-45ZXI |
    Asynchronous SRAM
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSZ050N03MS-G
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0045 ohms
Unlock Full Specs
to access all available technical data