The BSG0811ND is a dual asymmetric N-channel OptiMOS™5 Power Block for high-performance buck converters, packaged in a PG-TISON8-4 leadless SMD package with a footprint of 5.0 mm × 6.0 mm. It integrates a 25 V high-side MOSFET with 3.0 mΩ maximum RₐS(on) and a 25 V low-side MOSFET with 0.8 mΩ maximum RₐS(on) at VₐS = 10 V, each rated for 50 A continuous drain current. The device is qualified to JEDEC standards, RoHS compliant, halogen-free per IEC61249-2-21, and rated for operation from -55 °C to 150 °C. Thermal resistance from junction to case is 4.3 K/W for the high-side and 1.8 K/W for the low-side transistor.
OptiMOS™ 5 Power Block is a leadless SMD package in a 5.0x6.0mm² package outline, including a low-side and a high-side MOSFET in a synchronous buck converter configuration. By replacing two separate discrete packages, such as SO8 or SuperSO8, with the OptiMOS™ 5 Power Block, customers can shrink their designs up to 85%. Standardizing power packages benefits the customer, as the number of different package outlines available in the market place is minimized.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
MOSFETs TRENCH <= 40V Product overview: BSG0811ND from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSG0811ND can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 201401-BSG0811ND
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Family Name: BSG0811ND
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TISON-8
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 19A, 41A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 4.5V
Max Input Capacitance: 1100pF @ 12V
Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSG0811ND | 2088-BSG0811ND | 201401-BSG0811ND | BSG0811ND | BSG0811ND |
| Product Name | N-Channel Power MOSFET | 40V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0811ND | Transistors | MOSFET |
| Polarity | N-Channel; N+N | N-Channel | N-Channel | ||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 8.00E-4 to 0.0030 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | PG-TISON-8 | Reel | SOT3; PG-TISON-8 |