BSP295 is an N-channel enhancement mode MOSFET rated for 60 V drain-source voltage and 1.8 A continuous drain current at 25°C, housed in a PG-SOT223 package. It has a maximum drain-source on-state resistance of 0.3 Ω at VGS=10 V and I_D=1.8 A, with a dv/dt rating of 6 kV/μs. The device operates from -55°C to +150°C junction temperature, complies with RoHS and IEC 61249-2-21 halogen-free standards, and is qualified to AEC-Q101. Thermal resistance from junction to solder point is 15 to 25 K/W, and junction-to-ambient thermal resistance ranges from 48 to 70 K/W with a 6 cm² copper area. ESD classification is HBM Class 1B (>500 V, <1000 V).
N-Channel Small Signal MOSFET 60 V in SOT-223 package
Infineon technologies offers automotive and industrial manufacturers a broad portfolio of N and P-Channel Small Signal MOSFETs that meet and exceed the highest quality requirements in well-known industry standard packages. With unmatched levels of reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control.
Summary of Features
Benefits
Potential Applications
Applications
MOSFET, N CHANNEL, 60V, 1.8A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.1V RoHS Compliant: Yes
| Infineon Technologies AG | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP295 | 4452269 | 4452269P | 25M7801 |
| Product Name | Small Signal/Small Power MOSFET | MOSFETs | MOSFETs | Mosfet, N Channel, 60V, 1.8A, Sot-223; Channel Type Infineon |
| Polarity | N-Channel; N | N-Channel | N-Channel | N-Channel |
| Transistor Technology / Material | Si/SiC | |||
| Operating Mode | Enhancement | |||
| rDS(on) | 0.3000 ohms | |||
| TJ | 150 C (302 F) |