Infineon Technologies AG N-Channel Power MOSFET BSZ0506NS

Description
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits R on x Q g and R on x Q gd) RoHS compliant and halogen free Optimized EMI behavior (integrated damping network) Benefits Highest efficiency Highest power density with S3O8 or Power Block package Reduction of overall system costs Operation at high-switching frequency Potential Applications Desktop and server Single-phase and multiphase POL CPU/GPU VR in notebooks High power density voltage regulator Or-ing E-fuse Applications 48 V intermediate bus converter (IBC) Adapters and chargers General purpose motor drive - variating frequency and voltage Industrial automation Wireless Communication Designers who used this product also designed with IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET
Request a Quote Datasheet
Description
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits R on x Q g and R on x Q gd) RoHS compliant and halogen free Optimized EMI behavior (integrated damping network) Benefits Highest efficiency Highest power density with S3O8 or Power Block package Reduction of overall system costs Operation at high-switching frequency Potential Applications Desktop and server Single-phase and multiphase POL CPU/GPU VR in notebooks High power density voltage regulator Or-ing E-fuse Applications 48 V intermediate bus converter (IBC) Adapters and chargers General purpose motor drive - variating frequency and voltage Industrial automation Wireless Communication Designers who used this product also designed with IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSZ0506NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSZ0506NS
N-Channel Power MOSFET BSZ0506NS
With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation. Summary of Features Best-in-class on-state resistance Benchmark switching performance (lowest figure of merits R on x Q g and R on x Q gd) RoHS compliant and halogen free Optimized EMI behavior (integrated damping network) Benefits Highest efficiency Highest power density with S3O8 or Power Block package Reduction of overall system costs Operation at high-switching frequency Potential Applications Desktop and server Single-phase and multiphase POL CPU/GPU VR in notebooks High power density voltage regulator Or-ing E-fuse Applications 48 V intermediate bus converter (IBC) Adapters and chargers General purpose motor drive - variating frequency and voltage Industrial automation Wireless Communication Designers who used this product also designed with IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET IPL60R125P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD110N12N3 G | N-Channel Power MOSFET

With the OptiMOS™ 5 25V and 30V product family, Infineon offers benchmark solutions by enabling highest power density and energy efficiency, both in standby and full operation.


Summary of Features

  • Best-in-class on-state resistance
  • Benchmark switching performance (lowest figure of merits R on x Q g and
    R on x Q gd)
  • RoHS compliant and halogen free
  • Optimized EMI behavior (integrated
    damping network)

Benefits

  • Highest efficiency
  • Highest power density with S3O8 or Power Block package
  • Reduction of overall system costs
  • Operation at high-switching frequency

Potential Applications

  • Desktop and server
  • Single-phase and multiphase POL
  • CPU/GPU VR in notebooks
  • High power density voltage regulator
  • Or-ing
  • E-fuse

Applications

  • 48 V intermediate bus converter (IBC)
  • Adapters and chargers
  • General purpose motor drive - variating frequency and voltage
  • Industrial automation
  • Wireless Communication

Designers who used this product also designed with


  • IPL60R125P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD110N12N3 G |
    N-Channel Power MOSFET
  • IPL60R125P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD110N12N3 G |
    N-Channel Power MOSFET
  • IPL60R125P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD110N12N3 G |
    N-Channel Power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number BSZ0506NS
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0044 ohms
Unlock Full Specs
to access all available technical data