BSZ0902NSI is an N-channel Power MOSFET designed for high-performance buck converters, featuring an integrated monolithic Schottky-like diode. It is packaged in the PG-TSDSON-8 FL case with dimensions of 3.3 mm by 3.3 mm. The device has a maximum drain-source voltage of 30 V, a maximum continuous drain current of 16 A at 25 ℃, and a maximum on-resistance of 2.8 mΩ at VGS=4.5 V. It is qualified to JEDEC standards J-STD-20 and JESD-22, RoHS compliant, and halogen-free according to IEC61249-2-21.
Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. OptiMOS™ 30V products are tailored to the needs of power management in notebook by improved EMI behavior, as well as increased battery life. Available in halfbridge configuration (power stage 5x6)
Summary of Features
Benefits
Potential Applications
Applications
MOSFETs N-Ch 30V 40A TDSON-8 OptiMOS Product overview: BSZ0902NSI from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSZ0902NSI can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 819766-BSZ0902NSI
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-Ch 30V 40A TDSON-8 OptiMOS
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSZ0902NSI | 2088-BSZ0902NSI | 819766-BSZ0902NSI | BSZ0902NSI |
| Product Name | N-Channel Power MOSFET | 30V 40A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ0902NSI | MOSFET |
| Polarity | N-Channel; N | N-Channel | ||
| Transistor Technology / Material | Si/SiC | |||
| rDS(on) | 0.0028 ohms | |||
| TJ | -55 to 150 C (-67 to 302 F) | |||
| Package Type | PG-TSDSON-8 | Reel | SOT3 |